loading
MPIF METAL MATRIX - Metal Matrix Composites
January 1, 2006 - MPIF
A description is not available for this item.
JIS METAL SURFACE HDBK - Metal Surface Treatment Handbook
January 1, 2020 - JSA
A description is not available for this item.
MPIF METALLOGRAPHIC ETCH - Metallographic Etching
January 1, 1999 - MPIF
A description is not available for this item.
MPIF METALS HANDBOOK - Metals Handbook
January 1, 1998 - MPIF
A description is not available for this item.
MPIF METALLOGRAPHY PRINCI - Metallography Principles and Practice
January 1, 1984 - MPIF
A description is not available for this item.
MPIF METALS ALLOYS - PARTICLE STRENGTHENING OF METALS AND ALLOYS
MPIF
A description is not available for this item.
MPIF METAL INJECTION - PART 19 - METAL INJECTION MOLDING
MPIF
A description is not available for this item.
MPIF METAL VOLUME 4 - METAL AND CERAMIC INJECTION MOLDING
MPIF
A description is not available for this item.
MPIF METALLURGY - POWDER METALLURGY SCIENCE
MPIF
A description is not available for this item.
MPIF METALLOGRAPHIC ATLAS - METALLOGRAPHIC ATLAS OF POWDER METALLURGY
MPIF
A description is not available for this item.
MBMA METAL BUILDING MNL - METAL BUILDING SYSTEMS MANUAL
MBMA
A description is not available for this item.
ASTM E430-23 - Standard Test Methods for Measurement of Gloss of High-Gloss Surfaces by Abridged Goniophotometry
June 1, 2023 - ASTM International

5.1 The gloss of metallic finishes is important commercially on metals for automotive, architectural, and other uses where these metals undergo special finishing processes to produce the appearances desired. It is important for the end-products, which use such finished...

ASTM C991-23 - Standard Specification for Flexible Fibrous Glass Insulation for Metal Buildings
May 1, 2023 - ASTM International

This specification covers the classification, composition, and physical properties of flexible fibrous glass insulation for use as interior surface of walls and roofs of metal buildings. The basic insulation blanket is designed to be postprocessed by a laminating process that applies...

ASTM C1401-23 - Standard Guide for Structural Sealant Glazing
June 1, 2023 - ASTM International

5.1 The old saying "A chain is only as strong as its weakest link" is very applicable to a SSG system. In reality, a SSG system, to be successful, must establish and maintain a chain of adhesion. For example, a factory applied finish must adhere adequately to a metal framing member, a...

ASTM E235/E235M-23 - Standard Specification for Type K and Type N Mineral-Insulated, Metal-Sheathed Thermocouples for Nuclear or for Other High-Reliability Applications
July 1, 2023 - ASTM International

1.1 This specification covers the requirements for simplex, compacted mineral-insulated, metal-sheathed (MIMS), Type K and N thermocouples for nuclear or other high reliability service. Depending on size, these thermocouples are normally suitable for operating temperatures to 1652?°F...

JIS METAL ANALYSIS I HDBK - JIS Metal Analysis I - Ferrous Handbook
January 1, 2019 - JSA
A description is not available for this item.
JIS METAL ANALYSIS II - JIS Metal Analysis II – Non-Ferrous Handbook
January 1, 2019 - JSA
A description is not available for this item.
ASTM B766-23 - Standard Specification for Electrodeposited Coatings of Cadmium
May 1, 2023 - ASTM International

This specification covers the requirements for electrodeposited cadmium coatings on products of iron, steel, and other metals. Cadmium coatings are used for corrosion resistance and for corrosion prevention of the basis metal part. The as deposited coating (Type I) is useful for the...

ASTM A270/A270M-23 - Standard Specification for Seamless and Welded Austenitic and Ferritic/Austenitic Stainless Steel Sanitary Tubing
May 1, 2023 - ASTM International

1.1 This specification covers grades of seamless, welded, and heavily cold worked welded austenitic and ferritic/austenitic stainless steel sanitary tubing intended for use in the dairy and food industry and having special surface finishes. Pharmaceutical quality may be requested, as...

J399_202305 - Anodized Aluminum Automotive Parts
May 22, 2023 - SAE International

Automotive parts can be fabricated from either coiled sheet, flat sheet or extruded shapes. Alloy selection is governed by finish requirements, forming characteristics, and mechanical properties. Bright anodizing alloys 5657 and 5252 2x sheet provide a high luster and are preferred for trim...

Advertisement