This specification covers chemical and mechanical requirements for nine property classes of carbon and alloy steel metric rivets in nominal diameters M01 through M36 suited for use in general engineering applications. This specification does not cover dimensional requirements for...
1.1 This specification covers chemical and mechanical requirements for nine property classes of carbon and alloy steel metric rivets in nominal diameters M01 through M36 suited for use in general engineering applications. 1.2 This specification does not cover dimensional requirements...
GENERAL. This standard for Metric Tubular Rivets conforms in all essentials with proposed industry and American National Standards covering Metric General Purpose Oval Head Semi-Tubular Rivets.
To define the head configuration and dimensions. PURPOSE To establish dimensional and configuration requirements for solid metric rivet heads and 100° reduced metric bolt heads. To be used for aerospace applications. Dimensions in millimeters unless otherwise specified.
This specification establishes allowable limits for the various types of surface discontinuities that may occur during the manufacture and processing of bolts, screws, studs, and rivets including heat-treated machine screws, tapping screws, and sems (the washers of screw-washer assemblies...
1.1 This specification establishes allowable limits for the various types of surface discontinuities that may occur during the manufacture and processing of bolts, screws, studs, and rivets including heat-treated machine screws, tapping screws, and sems (the washers of screw-washer...
1.1 This specification establishes allowable limits for the various types of surface discontinuities that may occur during the manufacture and processing of bolts, screws, studs, and rivets including heat-treated machine screws, tapping screws, and sems (the washers of screw-washer...
GENERAL: Implementation of this standard must be in accordance with the policies and procedures outlined on page MPAPS S-A-0.101. There may also be supplemental group instructions in regard to use of metric standards that should be taken into account. This standard may differ in some...