1.1 This standard recommends practices for performance verification of multi-axis force platforms commonly used for measuring ground reaction forces during gait, balance, and other activities. 1.1.1 This standard provides a method to quantify the relationship between applied input force and force...
1.1 This standard recommends practices for performance verification of multi-axis force platforms commonly used for measuring ground reaction forces during gait, balance, and other activities. 1.1.1 This standard provides a method to quantify the relationship between applied input force and force...
4.1 Metal additive manufacturing has broadened design space, enabling production of more complex and customized products. Additive technology along with the broadened design space is pushing the limits of inspection capabilities and has led to challenges in process and product qualification,...
5.1 Traditional methods for expressing geological uncertainty consist of preparing reliability categories based simply on the distance between drill hole data points, such as the one described by Wood et al. (5) that uses only the drill holes within the coal bed. A major drawback of distance...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series 2,2-5 RF coaxial connectors with quick-lock- or screw coupling, characteristic impedance 50 Ω, for operating frequencies up to 6 GHz. Typical...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series 1,35 mm RF coaxial connectors with screw coupling, characteristic impedance 50 Ω, for operating frequencies up to 90 GHz. Typical use in test...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with inner diameter of outer conductor 4,13 mm (0,163 in) with threaded coupling with a characteristic impedance of 50 Ω (type...
5.1 Traditional methods for expressing geological uncertainty consist of preparing reliability categories based simply on the distance between drill hole data points, such as the one described by Wood et al. (5) that uses only the drill holes within the coal bed. A major drawback of distance...
EN 16803-1 addresses the final stage of the performance management approach, i.e. the assessment of the whole Road ITS system performance equipped with a given Positioning System, using the Sensitivity analysis method. EN 16803-1 addresses the identification and the definition the positioning...
This International Standard describes, and gives guidance on, a smart city concept model (SCCM) that can provide the basis of interoperability between component systems of a smart city, by aligning the ontologies in use across different sectors. It includes: • concepts (e.g. ORGANIZATION, PLACE,...
This document specifies a measurement method to assess and report the energy effectiveness of a computer server. This document does not set any pass/fail criteria for servers.
The objective is to analyse the security issues that can occur at the GNSS SIS level. In order to do so, a full taxonomy of the GNSS SIS attacks are proposed and GNSS SIS attack security model are elaborated and classified. Security metrics for the validation of the GBPT robustness...
1.1 Zinc-flake coating systems are fluid dispersions of zinc-flakes, sometimes with the addition of aluminum flakes, which are non-electrolytically
This document regards the test procedures for assessment of robustness to security attacks. Starting from the definition of security attacks taxonomy and security metrics, this TR aims to: 1. Specify test facilities to be used in the tests of GPBT. This comprises both hardware and software...
This document constitutes the main deliverable from WP1.1 of the GP-START project. It is devoted to a thorough review of the metrics defined in EN 16803-1 and proposes a performance classification for GNSS-based positioning terminals within designed for road applications. It will serve as...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for coaxial connectors with a 9,5 mm inner diameter of the outer conductor and quick lock coupling mechanism, characteristic impedance 50 Ω and an...
This document describes the treatment of data centre metrics in circumstances where electrical energy is stored and exported from within the data centre boundaries of other standards in the ISO/IEC 30134 series. This document specifies the Excess Electrical Energy Factor (XEEF) as a Key...
This document describes a standardized method to assess the energy efficiency of commercial storage products in both active and idle states of operation. A taxonomy is defined that classifies storage products in terms of operational profiles and supported features. Test definition and execution...