The standard specifies the characteristics of unhardened taper pins, with metric dimensions and nominal diameters, d, from 0,6 to 50 mm inclusive.
The standard specifies the characteristics of unhardened taper pins, with metric dimensions and nominal diameters, d, from 0,6 to 50 mm inclusive.
Scope and field of application This International Standard specifies the characteristics of unhardened taper pins, with metric dimensions and nominal diameters, d, from 0,6 to 50 mm inclusive.
This International Standard lays down the dimensions of machine taper pin reamers with parallel shanks. It covers only metric dimensions, which are the only recommended dimensions in the future for these types of reamers. The reamers have been designed to produce holes for...
This International Standard lays down the dimensions of machine taper pin reamers with Morse taper shanks. It covers only metric dimensions, which are the only recommended dimensions in the future for these types of reamers. The reamers have been designed to produce...
These recommendations cover the use of taper pins in taper pin terminal blocks, multi-contact electric connectors, and components designed to accept taper pins. Taper pins are intended to facilitate termination of a wire and are not to be...
The standard specifies the characteristics of unhardened taper pins with internal thread, and metric dimensions and nominal diameters, d1, from 6 to 50 mm inclusive.
The standard specifies the characteristics of unhardened taper pins with external thread and metric dimensions and nominal diameters, d1, from 5 to 50 mm inclusive.
The international standard specifies the charcateristics of unhardened taper pins with external thread and metric dimensions and nominal diameters, d1, from 5 to 50 mm inclusive.
The international standard specifies the characteristics of unhardened taper pins with internal thread, and metric dimensions and nominal diameters, d1, from 6 to 50 mm inclusive.
The purpose of these recommendations is to provide a guide to designers and users of electric equipment for the use of taper pins designed to make electrical connections. These recommendations cover the use of taper pins in taper pin terminal blocks,...
Specifies dimensions and tolerances and classifies the pins as Type A ground and Type B turned.
Specifies characteristics of metric pins with nominal diameter from 0.6 mm to 50 mm inclusive.