This document specifies dimensions and permissible material defects and processing faults for graticules with diameters of 19 mm, 21 mm and 26 mm to be used in microscope eyepieces for the purposes of measurement, assessment and comparison
This International Standard specifies the format for the marking of data or symbols for optical characteristics on microscope objectives and eyepieces and the positioning of the data. It makes recommendations for the marking of additional information, particularly colour coding of...
4.1 These methods can be used to determine magnifications as viewed through the eyepieces of light microscopes. 4.2 These methods can be used to calibrate microscope magnifications for photography, video systems, and projection stations. 4.3 Reticles may be calibrated as...
This document specifies optically and mechanically related dimensions for imaging components of a microscope such as a) the dimensions related to objective, eyepiece and tube lens, b) the dimensions of screw thread types for connecting a microscope objective to the nosepiece,...
This practice outlines the standard procedures for performing petrographic examination of hardened concrete samples. The samples examined may be taken from concrete constructions, that is, all sorts of objects, units, or structures that have been built of hydraulic cement concrete. They may also be...
This practice outlines the standard procedures for performing petrographic examination of hardened concrete samples. The samples examined may be taken from concrete constructions, that is, all sorts of objects, units, or structures that have been built of hydraulic cement concrete. They may also be...
This practice outlines the standard procedures for performing petrographic examination of hardened concrete samples. The samples examined may be taken from concrete constructions, that is, all sorts of objects, units, or structures that have been built of hydraulic cement concrete. They may also be...
1.1 This practice, provided its limitations are understood, describes a procedure for quantitative measurement of the number and biological characteristics of colonies derived from a stem cell or progenitor population using image analysis. 1.2 This practice is applied in an in vitro laboratory...
This practice outlines the standard procedures for performing petrographic examination of hardened concrete samples. The samples examined may be taken from concrete constructions, that is, all sorts of objects, units, or structures that have been built of hydraulic cement concrete. They may also be...