loading
IEEE MICROWAVE HDBK - MICROWAVE ENGINEERING HANDBOOK, THREE-VOLUME SET
IEEE
A description is not available for this item.
NEMA ELECTRICAL - ELECTRICAL INDUSTRY BUSINESS COMMUNICATIONS GUIDELINES
NEMA
A description is not available for this item.
NFPA ELECTRICAL - ELECTRICAL INSPECTION MANUAL
NFPA
A description is not available for this item.
IEEE ELECTRICAL HDBK - ELECTRICAL ENGINEERING HANDBOOK, SECOND EDITION
IEEE
A description is not available for this item.
J1962_201607 - Diagnostic Connector
July 12, 2016 - SAE International

This document supersedes SAE J1962 200204, and is technically equivalent to ISO/DIS 15031-3: December 14, 2001. This document is intended to satisfy the requirements of an OBD connector as required by U.S. On-Board Diagnostic (OBD) regulations. The diagnostic connection specified in this...

UL 486D - Sealed Wire Connector Systems
June 19, 2015 - ULSE

ulharm-486d.6 Sealed Wire Connector Systems UL 486D 1 Scope 1.1 The requirements in this standard cover sealed wire connector systems, including insulating caps, covers, resins, tubing, and tapes provided with, or for use with, specific wire connectors. These systems are...

CSA C22.2 NO 198.2 - Sealed wire connector systems
January 1, 2015 - CSA

The requirements in this standard cover sealed wire connector systems, including insulating caps, covers, resins, tubing, and tapes provided with, or for use with, specific wire connectors. These systems are intended for wet or damp locations, and other installations such as direct...

VITA 60.0 - Alternative Connector for VPX
January 1, 2012 - VITA

This standard provides an alternate connector to the one specified in the VITA 46.0 VPX Baseline Standard. Because the 46.0 and the 60.0 connectors are not intermateable, a VITA 60.0 module will not plug into a VITA 46.0.0 backplane and vice versa. However, the VITA 60.0 standard...

A-A-52200 - LINK ASSEMBLY, CONNECTOR, SEPARABLE
January 18, 1996 - NPFC

This commercial item description covers a separable steel connector link, of conventional type, used by U.S. Army riggers to connect a parachutist's risers to parachute canopy suspension lines.

USCAR12-5 - ELECTRICAL CONNECTOR DESIGN CRITERIA
August 17, 2017 - SAE International

This document gives specific and measurable design criteria to be applied at a design review prior to tooling. The specification is formatted as a checklist to aid in its use. The requirements do not apply in all situations so engineering judgment must be used. This is a specification for design...

USCAR12-4 - ELECTRICAL CONNECTOR DESIGN CRITERIA
February 12, 2016 - SAE International

This document gives specific and measurable design criteria to be applied at a design review prior to tooling. The specification is formatted as a checklist to aid in its use. The requirements do not apply in all situations so engineering judgment must be used. This is a specification for design...

J2863_202302 - Automotive Trailer Tow Connector
February 20, 2023 - SAE International

This SAE Standard provides the minimum requirements for automotive or RV, seven position, self-draining trailer tow connector interface. The procedures included within this specification are intended to cover the test methods, design, and performance requirements of the electrical...

GMKOREA EDS-T-5507 - METHOD OF CONNECTOR TEST
October 21, 2008 - GMKOREA

This standard applies to connectors for automobiles used and tested by GMDAT. (However, when there are separate standards, or drawings of a higher order, they shall prevail.) PURPOSE This standard aims at helping test personnel perform tests in an accurate way by standardizing methods of...

J1939/13_201610 - Off-Board Diagnostic Connector
October 25, 2016 - SAE International

SAE J1939-13 specifies the diagnostic connectors used for off-board connection to a vehicle's SAE J1939 communication links. The defined diagnostic connectors support connection to the twisted shielded pair media (SAE J1939-11), the unshielded twisted pair (SAE J1939-15), the twisted...

VITA 1.7 - Increased Current DIN Connector
January 1, 2003 - VITA

This standard describes increased current levels, test methods, test data and compliance criteria for 3-row DIN and 5-row DIN connectors when used in VME, VME64 and VME64 Extension P1/J1 and P2/J2 pin out arrangements.

J3008_202307 - Sealed Trailer Tow Connector
July 19, 2023 - SAE International

This SAE Standard provides the auxiliary requirements for automotive or RV, additional 12 position, sealed Trailer Tow Connector Plug and Receptacle. The information included within this specification is intended to cover the test methods, design, and performance requirements of optional...

VITA 63.0 - Hyperboloid Alternative Connector for VPX
January 1, 2015 - VITA

This document describes an open standard for VITA 63.0 Hyperboloid Alternative Connector for VPX. This standard provides an alternative connector to the one specified in the VITA 46.0 VPX Baseline Standard.

PATENT 3498653 - CONNECTOR DEVICE
DOC
A description is not available for this item.
Advertisement