1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property requirements for Jet A and Jet A-1 aviation turbine fuel and lists acceptable additives for use in...
1.1 This practice provides a method of specifying performance requirements for (or reporting test results of) electrical contact and connection systems. Both conductor and connector system performance may be specified by this practice, separately or in combination. 1.2 This practice may be used for...
1.1 This test method covers measuring the angular deviation of a light ray imposed by transparent parts such as aircraft windscreens and canopies. The results are uncontaminated by the effects of lateral displacement, and it is possible to perform the procedure in a relatively short optical...
1.1 This specification covers the manufacture of aviation turbine fuel that consists of conventional and synthetic blending components. 1.2 This specification applies only at the point of batch origination, as follows: 1.2.1 Aviation turbine fuel manufactured, certified, and released to all the...
Scope. This specification covers the requirements for one type of aircraft refueling cargo tank truck capable of refueling and defueling military and commercial aircraft on government installations worldwide. The aircraft refueling truck is compliant with all applicable...
This SAE Aerospace Information Report (AIR5271) covers the basic attributes of a second-generation robust, reliable high-density fiber optic interconnect system for aerospace applications. The intent is to take advantage of recent commercial developments in materials, components and manufacturing...
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property requirements for Jet A and Jet A-1 aviation turbine fuel and lists acceptable additives for use in...
This specification establishes general performance, design, test, development and quality assurance requirements for the Flight Control Systems of military piloted aircraft. Flight Control Systems (FCS) include all components used to transmit flight control commands from the pilot or...
An airplane fuel tank inerting system provides an inert atmosphere in a fuel tank to minimize explosive ignition of fuel vapor. This SAE Aerospace Information Report (AIR) deals with the three methods of fuel tank inerting systems currently used in operational aircraft: (1) on-board inert...
This Aerospace Recommended Practice (ARP) provides recommendations for the design and test requirements for a hydraulic thermal relief valve. The thermal relief valve is intended for use in a civil or military aircraft hydraulic system with a rated system pressure up to 5000 psi...
This SAE Aerospace Recommended Practice (ARP) provides recommendations for the design and test requirements for a spring-loaded, normally-closed hydraulic check valve. The check valve is intended for use in a civil or military aircraft hydraulic system with a rated system pressure up...
This standard covers all types of oxygen breathing equipment used in non-military aircraft. It is intended that this standard supplement the requirements of the detail specification or drawings of specific components or assemblies, e.g., regulators, masks, cylinders, etc. Where a...
Scope. This specification covers requirements for aircraft pneumatic tube type and tubeless ribbed tread tires intended for use on military aircraft wheels.
This SAE Aerospace Information Report (AIR) is intended to provide general background on aircraft wheel service lives on military aircraft and wheel laboratory test requirements as specified by military procurement agencies or aircraft manufacturers. Wheel service...
This document contains general criteria for the planning, design, and construction of military and commercial ground based aviation fueling facilities that receive, store, distribute, and dispense liquid aviation turbine fuels at airports to both fixed and rotary wing aircraft.
This SAE Aerospace Recommended Practice (ARP) reviews the basics of NVIS compatibility and discusses the specific illuminated pushbutton switch and indicator requirements for sunlight readability, color, luminance, and NVIS radiance when used in NVIS compatible cockpits. The recommendations and...
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property requirements for Jet A and Jet A-1 aviation turbine fuel and lists acceptable additives for use in...
AIR 1939 addresses communication of LCC data between equipment suppliers, aircraft engine producers, aircraft manufacturers, and users, as illustrated in Figure 1 . The LCC data categories addressed include: research, development, test and evaluation (RDT&E); acquisition (initial...
Scope. This Commercial Item Description (CID) covers the requirements for the MB-4 aircraft towing tractor, hereafter referred to as tow tractor. The tow tractor is capable of towing munitions trailers weighing up to 80,000 pounds and military aircraft weighing up to 175,000...