loading
ANSI B5.45 - Milling Machines
January 1, 1972 - ASME

The purpose of this standard is to make possible the interchangeability of tooling and fixturing between like types and sizes of milling machines. Such interchange of tooling and fixturing is intended to provide flexibility in order to minimize obsolescence and make possible more...

ASME B5.47 - Milling Machine Arbor Assemblies
January 1, 1972 - ASME

The standard is confined to milling machine arbors. The reason for confining this standard to this specified milling machine accessory is that through many years of development and general usage, there aiready exists good agreement on the structure and dimensions of...

MIL-M-23589 - MILLING MACHINE, VERTICAL, ROTARY
September 14, 1973 - NPFC

This specification covers a floor mounted, vertical, rotary head, high speed, precision milling machine with equipment and accessories as described herein.

MIL-M-4785 - MILLING MACHINE, VERTICAL, FLOOR MOUNTED
March 30, 1954 - NPFC

This specification covers both medium and heavy duty, high-speed, vertical milling machines, electric-motor driven, floor mounted, with equipment and accessories as described herein at the option of the procuring agency. (See 6.2)

NAS913 - MILLING MACHINE - NUMERICALLY CONTROLLED PROFILING AND CONTOURING
May 31, 2012 - AIA/NAS

Purpose This specification provides a standard for the manufacture, performance, reliability, inspection and procurement of a series of rectangular table profile and contour milling machines having two, three, four and five axes of Numerically Controlled motion. This standard lists...

MIL-M-9915 - MILLING MACHINE, HORIZONTAL, PLAIN AND UNIVERSAL
June 23, 1961 - NPFC

This specification covers plain and universal milling machines. Included are three sizes of each type. The machine is horizontal, electric motor driven, floor mounted, with equipment and accessories as described herein.

NAS914 - MILLING MACHINE - TRACER CONTROLLED PROFILING & CONTOURING-VERTICAL
June 29, 2012 - AIA/NAS

Purpose: This specification provides a standard for the manufacture, performance, reliability, inspection, and procurement of a series of rectangular table profile and contour milling machines having multiple axes of tracer controlled motion. This standard lists minimum requirements...

ANSI B5.47 - MILLING MACHINE ARBOR ASSEMBLIES
ASME
A description is not available for this item.
MIL-M-13934 - MILLING MACHINE, HORIZONTAL, UNIVERSAL
NPFC
A description is not available for this item.
DSF/EN 13128/PRA2 - Safety of machine tools - Milling machines (including boring machines)
DS

This standard specifies the technical safety requirements and measures to be adopted by persons undertaking the design, construction and supply of milling machines.

NAS936 - MILLING MACHINE – PRECISION BED-TYPE HORIZONTAL AND VERTICAL SPINDLES
June 29, 2012 - AIA/NAS

Purpose: This specification provides a standard for the manufacture, performance, inspection, and procurement of horizontal and vertical spindle precaution bed-type milling machines. Classification: Bed-type Milling Machines, Horizontal and Vertical Spindly. Intended...

DIN 2082-1 - Nuts for milling machine arbors
December 1, 2020 - DIN
A description is not available for this item.
CIMA CPMMH-PDF - Cold Planer/Milling Machine Handbook
January 1, 1991 - CIMA
A description is not available for this item.
A-A-59328 - MILLING MACHINE, HORIZONTAL SPINDLE, KNEE
NPFC
A description is not available for this item.
MIL-M-80099 - MILLING MACHINE, HORIZONTAL, BED TYPE
NPFC
A description is not available for this item.
MIL-M-80208 - MILLING MACHINE, HORIZONTAL, PROFILER, NC
NPFC
A description is not available for this item.
NAS929 - PERFORMANCE REOUIREMENT - WORK HOLDER AIRFRAME SPAR MILLING MACHINE
June 29, 2012 - AIA/NAS

Purpose This specification provides a standard for the manufacture, performance, inspection and procurement of a series of work holders for use on airframe spar milling machines. This standard lists minimum requirements.

ISO 16090-1 - Machine tools safety - Machining centres, Milling machines, Transfer machines - Part 1: Safety requirements
December 1, 2017 - ISO

This document specifies the technical safety requirements and protective measures for the design, construction and supply (including installation and dismantling, with arrangements for transport and maintenance) of stationary milling machines (see 3.1.1), including machines...

ISO TR 18845 - Dentistry - Test methods for machining accuracy of computeraided milling machines
June 1, 2017 - ISO

This document specifies the test methods to evaluate the machining accuracy of computer-aided milling machines as a part of dental CAD/CAM systems, which fabricate dental restorations, e.g. inlays, crowns and bridges

DSF/ISO/DIS 16090-1 - Machine tools safety – Machining centres, milling machines, transfer machines – Part 1: Safety requirements
DS

This document specifies the technical safety requirements and protective measures for the design, construction and supply (including installation and dismantling, with arrangements for transport and maintenance) of milling machines (see 3.1.1), including machines capable of...

Advertisement