The purpose of this standard is to make possible the interchangeability of tooling and fixturing between like types and sizes of milling machines. Such interchange of tooling and fixturing is intended to provide flexibility in order to minimize obsolescence and make possible more rapid...
NOTE: This guide specification covers the requirements for cold milling of bituminous pavement for airfields, roads, streets, parking areas, and other general applications.
This practice provides recommendations concerning the chemical milling of aluminum, magnesium, high temperature nickel alloys, titanium alloys, copper alloys, and specialty alloys.
The standard is confined to milling machine arbors. The reason for confining this standard to this specified milling machine accessory is that through many years of development and general usage, there aiready exists good agreement on the structure and dimensions of milling...
This recommended practice provides recommendations concerning the chemical milling of aluminum, magnesium, and titanium alloys, and specialty alloys.
This specification covers a floor mounted, vertical, rotary head, high speed, precision milling machine with equipment and accessories as described herein.
This Standard covers high speed steel milling cutters and end mills of one piece construction as listed in Tables 1 through 62. It also includes general definitions, sies, and tolerances.
This standard covers general dimensions of inserted blade milling cutters, such as outside diameters, overall widths, arbor or center holes, dimensional data pertaining to driving slots and mounting elements. It covers a cutter diameter range of 4 through 24 inches.
This specification covers both medium and heavy duty, high-speed, vertical milling machines, electric-motor driven, floor mounted, with equipment and accessories as described herein at the option of the procuring agency. (See 6.2)
This standard provides specifications for nomenclature, dimensions, tolerances and inspection for form milling cutters. Included in these are involute type, straight sided for rack or worm thread generation, form relieved, indexable carbide insert (ICI), and special form. This standard...
Face milling and face hobbing are the two principal processes used in the production of bevel and hypoid gears. A manufacturer must decide on one or the other. This paper defines the methods and the inherent characteristics they impose on the tooth design and manufacture. Geometric tooth...
Purpose This specification provides a standard for the manufacture, performance, reliability, inspection and procurement of a series of rectangular table profile and contour milling machines having two, three, four and five axes of Numerically Controlled motion. This standard lists minimum...
This specification covers the requirements for surface metal removal of ferrous and non-ferrous metals by milling processes using controlled immersion of parts in chemical etching solutions.
High paper mill boiler operating steam pressures require careful establishment of water quality control limits and monitoring procedures to assure maximum system reliability. The guidelines applicable to water treatment programs for modern paper mill boiler...
This specification covers plain and universal milling machines. Included are three sizes of each type. The machine is horizontal, electric motor driven, floor mounted, with equipment and accessories as described herein.
This specification covers the requirements for surface metal removal of ferrous and non-ferrous metals by milling processes using controlled immersion of parts in chemical etching solutions.
Purpose: This specification provides a standard for the manufacture, performance, reliability, inspection, and procurement of a series of rectangular table profile and contour milling machines having multiple axes of tracer controlled motion. This standard lists minimum requirements and is...