- Trained on our vast library of engineering resources.
loading
IEEE MOBILE HDBK - THE MOBILE COMMUNICATIONS HANDBOOK
IEEE
A description is not available for this item.
ISO HDBK CRANES V1 - CRANES - VOLUME 1: TERMINOLOGY AND GRAPHIC SYMBOLS
ISO
A description is not available for this item.
ISO HDBK CRANES V2 - CRANES - VOLUME 2: DESIGN REQUIREMENTS, ACCESSORIES
ISO
A description is not available for this item.
CRANE TP 410 METRIC - Flow of Fluids: Through Valves, Fittings, and Pipe
FOF

Originally developed in 1942, the CRANE Technical Paper No.410 (TP-410) is the quintessential guide to understanding the flow of fluidthrough valves, pipes, and fittings. The manual is intended for DesignEngineers, Plant Engineers, Facility Managers, Maintenance Technicians,Mechanics,...

CRANE PIPING SYS FUND - Piping System Fundamentals: The Complete Guide to Gaining a Clear Picture of Your Piping System
FOF

PipingSystem Fundamentals is a complete guide to gaining a clear picture of yourpiping system. This manual takes an extensive look at the main conditionsaffecting the operation of a piping system, describing the interaction betweenpumps, compressors, pipelines, control valves, and other...

CRANE TP 410 US - FLOW OF FLUIDS THOUGH VALVES, FITTINGS, AND PIPE
FOF
A description is not available for this item.
J1028_202209 - Mobile Crane Working Area Definitions
September 1, 2022 - SAE International

This SAE Recommended Practice applies to stationary usage of mobile construction-type cranes, crawler or rubber-tire mounted, on outriggers or on tires, when used for lifting, clamshell, dragline, magnet, pile driver, or similar service.

ISO 4301-2 - Cranes — Classification — Part 2: Mobile cranes
November 1, 2020 - ISO

This document establishes a general classification of mobile cranes and related crane mechanisms based on the service conditions, mainly expressed by the following: - the total number of working cycles to be carried out during the specified design life of the crane; -...

ISO 7296-2 - Cranes — Graphical symbols — Part 2: Mobile cranes
March 1, 2020 - ISO

This document establishes graphical symbols for use on operator controls and other displays on mobile cranes as defined in ISO 4306-2.

CSA Z150 - Safety code on mobile cranes
January 1, 2020 - CSA

This Standard describes the design, construction, load rating, installation, erection, inspection, maintenance, repair, modification, test, and operation of lattice and telescopic boom mobile cranes. Note: See Annex A for illustrations of mobile cranes and Annex B for...

J1289_201303 - Mobile Crane Stability Ratings
March 28, 2013 - SAE International

To establish conditions to be taken into consideration in determining rated loads for mobile cranes when overturning stability is the controlling factor. This recommended practice applies to mobile, construction-type lifting cranes with either lattice booms or...

ASME STP/SA-055 - GUIDE TO MOBILE CRANE STANDARDS
December 21, 2012 - ASME

The purpose of this publication is to provide guidance the users, manufacturers and specifies of mobile cranes by identifying relevant documents/standards that may be applicable to mobile cranes. This publication identifies U.S. federal, state and local laws, national...

SNV SN EN 13000 - Cranes - Mobile cranes
October 1, 2014 - SNV

This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2. Examples of mobile crane types are given in Annex A. This European Standard does not...

DS/EN 13000 - Cranes - Mobile cranes
May 28, 2014 - DS

This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306 2. Examples of mobile crane types are given in Annex A. This European Standard does not...

PREN 13000 - Draft BS EN 13000 Cranes - Mobile cranes
June 18, 2020 - BSI
A description is not available for this item.
BS ISO 7296-2 - Cranes - Graphical symbols Part 2: Mobile cranes
March 31, 2020 - BSI
A description is not available for this item.
DIN EN 13000 - Cranes - Mobile Cranes (includes Amendment A1:2014)
November 1, 2014 - DIN

This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 deleted text. Examples of mobile crane types are given in Annex A. • This European...

Advertisement