loading
IEEE MOBILE HDBK - THE MOBILE COMMUNICATIONS HANDBOOK
IEEE
A description is not available for this item.
IEEE WP MOBILE ADWARE - White Paper - SA Industry Connections and AMTSO Mobile Adware Guidelines
November 3, 2015 - IEEE

Introduction This document sets out guidelines for advertising-supported software on mobile devices. These guidelines are intended to assist developers of both apps and advertising modules designed to integrate into third-party apps to help ensure that the advertising components operate in...

WIRELESS/MOBILE CD - WIRELESS/MOBILE STANDARDS COLLECTION
IHS
A description is not available for this item.
IEEE MICROWAVE MOBILE - MICROWAVE MOBILE COMMUNICATIONS
IEEE
A description is not available for this item.
ITU MANUAL ON MOBILE - MANUAL ON MOBILE COMMUNICATION DEVELOPMENT - GENEVA
ITU-T
A description is not available for this item.
IEEE THE MOBILE COMMUN - THE MOBILE COMMUNICATIONS HANDBOOK, SECOND EDITION
IEEE
A description is not available for this item.
AS5659 - WDM LAN Standard
November 16, 2023 - SAE International

This standard, consisting of five documents, applies to designers, suppliers, and users of optical network services, systems, and components within mobile military and commercial aerospace platforms. The standard applies to any optical network which uses Wavelength Division Multiplexing in...

J1204_202312 - Wheels - Recreational and Utility Trailer Fatigue Test Procedure and Performance Requirements
December 7, 2023 - SAE International

This SAE Recommended Practice provides uniform procedures and minimum performance requirements for fatigue testing ferrous and aluminum wheels intended for normal highway service on travel, camping, and boat and light utility trailers drawn by passenger cars, light trucks, and multipurpose vehicles...

ASTM F2777-23 - Standard Test Method for Evaluating Knee Bearing (Tibial Insert) Endurance and Deformation Under High Flexion
September 1, 2023 - ASTM International

4.1 This test method can be used to describe the effects of materials, manufacturing, and design variables on the fatigue/cyclic creep performance of UHMWPE bearing components subject to substantial rotation in the transverse plane (relative to the tibial tray) for a relatively large number of...

J2727_202309 - Mobile Air Conditioning System Refrigerant Emissions Estimate for Mobile Air Conditioning Refrigerants
September 6, 2023 - SAE International

The system emissions chart contained herein is intended to serve as a means of estimating the annual refrigerant emission rate (grams per year) from new production A/C systems equipped with specified component technologies. It provides emission values for various component technologies that are...

UL 2443 - Flexible Sprinkler Hose with Fittings for Fire Protection Service
September 7, 2023 - ULSE

024430-000000-000000 1 Scope 1.1 This Standard covers flexible sprinkler hose with fittings intended for direct connection to fire sprinklers in installations requiring a flexible attachment to the sprinkler system piping such as clean rooms, suspended ceilings, and exhaust ducts. 1.2 The products...

AS5751 - Design and Operating Requirements of the Onboard Aircraft Refueling System and Associated Ground Refueling Equipment Interface
October 2, 2023 - SAE International

This SAE Aerospace Specification (AS) is applicable to all aircraft. This AS defines the minimum design and operating requirements for the aircraft refueling interface. These requirements establish the minimum criteria for the aircraft design that provides practical standardized refueling system...

UL 1989 - Valve Regulated or Vented Batteries with Aqueous Electrolytes
September 21, 2023 - ULSE

019890-000000-000000 1 Scope 1.1 These requirements cover valve regulated or vented batteries with aqueous electrolytes that can be used in various applications including stationary applications such as instrument batteries, enclosed batteries, emergency lighting batteries, emergency power...

ASTM D8221-23 - Standard Practice for Determining the Calculated Methane Number (MNC) of Gaseous Fuels Used in Internal Combustion Engines
May 1, 2023 - ASTM International

5.1 The methane number (MN) is a measure of the resistance of the gaseous fuel to autoignition (knock) when used in an internal combustion engine. The relative merits of gaseous fuels from different sources and having different compositions can be compared readily on the basis of their methane...

ASTM D5886-95(2023) - Standard Guide for Selection of Test Methods to Determine Rate of Fluid Permeation Through Geomembranes for Specific Applications
May 1, 2023 - ASTM International

5.1 The principal characteristic of geomembranes is their intrinsically low permeability to a broad range of gases, vapors, and liquids, both as single-component fluids and as complex mixtures of many constituents. As low-permeable materials, geomembranes are being used in a wide range of...

UL 9540 - Energy Storage Systems and Equipment
June 28, 2023 - ULSE

095400-000000-000000 1 Scope 1.1 These requirements cover an energy storage system (ESS) that is intended to receive and store energy in some form so that the ESS can provide electrical energy to loads or to the local/area electric power system (EPS) when needed. Electrochemical, chemical,...

J2927_202305 - Integrated R-1234yf Refrigerant Identifier for Recovery and Recycling Equipment Used in Mobile A/C System Servicing
May 10, 2023 - SAE International

This SAE Standard applies to refrigerant identification equipment used for identifying an acceptable level of R-1234yf purity in a refrigerant tank or vehicle MAC system labeled as containing R-1234yf, and not misidentify other refrigerants, per 5.7 .

J3094_202302 - Test Procedure for Internal Heat Exchangers of Mobile Air-Conditioning Systems with R-134a or R-1234yf Refrigerant
February 14, 2023 - SAE International

The purpose of this SAE Standard is to define a common set of thermodynamic test conditions to evaluate internal heat exchangers for use with R-134a and R-1234yf refrigerants in mobile air-conditioning systems. This SAE Standard can be used to test actual vehicle IHX designs or standardized...

Advertisement