loading
ASTM B93/B93M-21 - Standard Specification for Magnesium Alloys in Ingot Form for Sand Castings, Permanent Mold Castings, and Die Castings
May 1, 2021 - ASTM International

This specification covers magnesium alloys in ingot form for remelting for the manufacture of sand castings, permanent mold castings, investment castings, and die castings. The chemical composition shall conform to the requirements and limits prescribed in...

ASTM B93/B93M-15 - Standard Specification for Magnesium Alloys in Ingot Form for Sand Castings, Permanent Mold Castings, and Die Castings
May 1, 2015 - ASTM International

This specification covers magnesium alloys in ingot form for remelting for the manufacture of sand castings, permanent mold castings, investment castings, and die castings. The chemical composition shall conform to the requirements and limits prescribed in...

ASTM B93/B93M - Standard Specification for Magnesium Alloys in Ingot Form for Sand Castings, Permanent Mold Castings, and Die Castings
May 1, 2015 - ASTM

This specification covers magnesium alloys in ingot form for remelting for the manufacture of sand castings, permanent mold castings, investment castings, and die castings. NOTE 1-Supplementary information pertaining to the alloys covered by this...

ASTM B93/B93M-09 - Standard Specification for Magnesium Alloys in Ingot Form for Sand Castings, Permanent Mold Castings, and Die Castings
December 7, 2009 - ASTM International

This specification covers magnesium alloys in ingot form for remelting for the manufacture of sand castings, permanent mold castings, investment castings, and die castings. The chemical composition shall conform to the requirements and limits prescribed in...

ASTM B93/B93M-07 - Standard Specification for Magnesium Alloys in Ingot Form for Sand Castings, Permanent Mold Castings, and Die Castings
June 1, 2007 - ASTM International

This specification covers magnesium alloys in ingot form for remelting for the manufacture of sand castings, permanent mold castings, investment castings, and die castings. The chemical composition shall conform to the requirements and limits prescribed in...

ASTM B93/B93M-06 - Standard Specification for Magnesium Alloys in Ingot Form for Sand Castings, Permanent Mold Castings, and Die Castings
September 1, 2006 - ASTM International

1.1 This specification covers magnesium alloys in ingot form for remelting for the manufacture of sand castings, permanent mold castings, investment castings, and die castings. Note 1 Supplementary information pertaining to the alloys covered by this...

ASTM B93/B93M-03 - Standard Specification for Magnesium Alloys in Ingot Form for Sand Castings, Permanent Mold Castings, and Die Castings
August 10, 2003 - ASTM International

1.1 This specification covers magnesium alloys in ingot form for remelting for the manufacture of sand castings, permanent mold castings, investment castings, and die castings. Note 1-Supplementary information pertaining to the alloys covered by this...

ASTM B93/B93M-05 - Standard Specification for Magnesium Alloys in Ingot Form for Sand Castings, Permanent Mold Castings, and Die Castings
July 1, 2005 - ASTM International

1.1 This specification covers magnesium alloys in ingot form for remelting for the manufacture of sand castings, permanent mold castings, investment castings, and die castings. Note 1-Supplementary information pertaining to the alloys covered by this...

ASTM B93/B93M-04 - Standard Specification for Magnesium Alloys in Ingot Form for Sand Castings, Permanent Mold Castings, and Die Castings
October 1, 2004 - ASTM International

> 1.1 This specification covers magnesium alloys in ingot form for remelting for the manufacture of sand castings, permanent mold castings, investment castings, and die castings. Note 1-Supplementary information pertaining to the alloys covered by this...

ASTM B93/B93M-00 - Standard Specification for Magnesium Alloys in Ingot Form for Sand Castings, Permanent Mold Castings, and Die Castings
December 10, 2000 - ASTM International

1.1 This specification covers magnesium alloys in ingot form for remelting for the manufacture of sand castings, permanent mold castings, investment castings, and die castings. Note 1--Supplementary information pertaining to the alloys covered by this...

ASTM B793-16(2021) - Standard Specification for Zinc Casting Alloy Ingot for Sheet Metal Forming Dies and Plastic Injection Molds
April 1, 2021 - ASTM International

This specification covers the standard requirements for commercial zinc casting alloys in ingot form for use in the manufacture of sheet metal forming dies, sand cast or plaster cast forming dies, and plastic injection molds. Kirksite A alloy (UNS Z35543) is intended for...

ASTM E192 - Standard Reference Radiographs of Investment Steel Castings for Aerospace Applications
December 1, 2020 - ASTM

The reference radiographs provided in the adjunct to this standard illustrate various types and degrees of discontinuities occurring in thin-wall steel investment castings.2 Use of this standard for the specification or grading of castings requires procurement of the adjunct reference...

DI-EDRS-82290 - Dynamic Object Oriented Requirements System (DOORS®) Package
August 22, 2019 - NPFC

Use/Relationship: This Data Item Description shall be used in preparing all ongoing, interim, or final Dynamic Object Oriented Requirements System (DOORS®) Database modules. The purpose of these modules is to present compliance of requirements management and bidirectional traceability, to include...

DI-ENVR-80706 - Shock Test Extension Request
July 23, 2019 - NPFC
A description is not available for this item.
DI-ENVR-80710 - Shock Qualification Acceptance Form
July 23, 2019 - NPFC
A description is not available for this item.
DI-ENVR-80709 - High-Impact Shock Test Procedures
July 23, 2019 - NPFC
A description is not available for this item.
Advertisement