This part of ISO 6262 specifies the dimensions of end mills with indexable inserts and Morse taper shank according to ISO 296. The form and dimensions of the inserts are left to the discretion of the manufacturer.
Specifies dimensions for sockets with internal and external Morse taper. Dimensions are given in both millimetres and inches.
Specifies the dimensions and tolerances for adaptors (collets) for sizes 30, 40, 45, 50, 55 and 60 and Morse taper sizes 1 to 5.
Dimensions and tolerances of holders (type B) without offset, with a facility for cable clamping, and where a male morse taper is used to fix the holder directly to the welding cylinder in multiple spot welding equipment.
Dimensions and tolerances of resistance spot welding electrodes (type B) without offset and with facility for cable clamping.