loading
J542_199106 - STARTING MOTOR MOUNTINGS
June 1, 1991 - SAE International

The purpose of this SAE Recommended Practice is to provide standardized dimensions for mounting starting motors. (See Figures 1 through 4 .) It is recommended that a full register diameter having a minimum depth of 2.54 mm (0.100 in) be provided in the flywheel housing to insure...

J2873_201603 - Electric Drive Cooling Fan Motor Mounting
March 11, 2016 - SAE International

This SAE Recommended Practice is applicable to Electric Drive Cooling Fan Assemblies used in Light Duty vehicle cooling systems (typically, passenger cars and light duty trucks). This document outlines the Electric Drive Cooling Fan Motor Mounting interface characteristics such that a...

J542C_197812 - STARTING MOTOR MOUNTINGS
December 1, 1978 - SAE International
A description is not available for this item.
J744_202110 - Hydraulic Pump and Motor Mounting and Drive Dimensions
October 8, 2021 - SAE International

This SAE Standard applies to hydraulic pumps and motors used on off-road self-propelled work machines as described in SAE J1116.

IEC 60991 - Resilient Mounting Rings for Small Motors - Mounting Dimensions
December 1, 1989 - IEC
A description is not available for this item.
MIL-M-4819 - MOTOR-GENERATOR, SKID MOUNTED, TYPE MD-3
NPFC
A description is not available for this item.
MIL-M-4818 - MOTOR-GENERATOR, SKID MOUNTED, TYPE MD-2
NPFC
A description is not available for this item.
MIL-M-4820 - MOTOR-GENERATOR, SKID MOUNTED, TYPE MD-4
NPFC
A description is not available for this item.
MIL-S-83961 - SPRAYER, INSECTICIDE, ELECTRIC-MOTOR DRIVEN, FRAME MOUNTED
NPFC
A description is not available for this item.
MIL-W-52027 - WATER PURIFICATION UNIT, BASE-MOUNTED, ELECTRIC-MOTOR-DRIVEN, ERDLATOR-TYPE CLARIFIER, DIATOMITE-TYPE FILTERS, 3,000 GPH
December 16, 1963 - NPFC

This specification covers a base-mounted, electric-motor-driven, water purification unit capable of producing potable water at a rate of 3,000 gph.

MIL-D-9924 - DRILLING MACHINE UPRIGHT, FLOOR MOUNTED, BOX COLUMN, ELECTRIC MOTOR DRIVEN
August 18, 1961 - NPFC

This specification covers two sizes of box colum drilling machines. The machines shall be electric motor driven, floor mounted, with equipment and accessories as described herein. The drilling machines covered by this specification shall be of the following sizes (see 6.2): Size I...

A-A-50686 - AIR CONDITIONER, TRAILER MOUNTED, ELECTRIC MOTOR, DRIVEN
NPFC
A description is not available for this item.
BS 6276 - Dimensions and Identification Code for Mounting Flanges and Shaft Ends for Hydraulic Fluid Power Pumps and Motors
July 31, 1987 - BSI

Applies to positive displacement rotary hydraulic fluid power pump and motor mounting flanges and shaft ends. Four types of flanges are covered.

Advertisement