This SAE Aerospace Recommended Practice describes a method for conducting room temperature, contaminated fuel, endurance testing when the applicable specification requires nonrecirculation of the contaminants. The objective of the test is to determine the resistance of engine fuel system components...
The purpose of this MAP is to establish stud hole clearance diameters to accept standard Metric studs. This is based entirely on recommendations set forth by the International Organization for Standardization (ISO). ISO Recommendations R273, Clearance Holes for Metric Bolts (Fine series) and...
This recommended practice provides the design criteria for static elastomeric O-ring seals used specifically in engine and engine control systems. It provides axial compression (face type) groove dimensions for aerospace metric O-ring sizes specified in MA2010. The conditions considered to...
This SAE Recommended Practice provides the design criteria for static elastomeric O-ring seals used specifically in engine and engine control systems. It provides radial compression groove dimensions for aerospace metric O-ring sizes specified in MA2010. The conditions considered to formulate the...
To establish recommended hole sizes for use with protruding head metric threaded fasteners primarily used on propulsion equipment, and provide the recommended positional tolerance for use with these holes.
Applications include specifications, reports, ratings, texts etc., where fluid leakage rates are treated.
This SAE metric Aerospace Recommended Practice (MAP) lists wrenching surface sizes and tolerances for fluid fittings which utilize machined or unmachined hex bar dimensions and machined or forged wrenching surfaces across the center body section of shape fittings.
This SAE Metric Aerospace Recommended Practice (MAP) establishes the requirements for preparing a specification for fluid couplings for spacecraft servicing. The objective of this document is to provide design, development, verification, storage, and delivery requirement guidelines for the...
This SAE Metric Aerospace Recommended Practice (MAP) establishes the drawing interpretations, standard machining practice for tube fittings and connectors used in metric fluid systems.
This SAE Metric Aerospace Recommended Practice (MAP) is intended as a guide toward standard practice for selection of nominal hex widths for fittings.
This document provides a recommended practice for installation of interference fit studs into threaded holes in non-ferrous alloys such as aluminum or magnesium.
To establish recommended hole sizes for use with protruding head metric threaded fasteners primarily used on propulsion equipment, and provide the recommended positional tolerance for use with these holes.
This recommended practice provides the design criteria for static elastomeric O-ring seal applications, axial compression (face type) groove dimensions for aerospace metric O-ring sizes specified in MA2010. The conditions considered to formulate the design criteria are also described, e.g., seal...
This recommended practice provides the design criteria for static elastomeric O-ring seal applications, radial squeeze groove dimensions for aerospace metric O-ring seal sizes as specified in MA2010. The conditions considered to formulate the design criteria are also described, e.g., seal stretch,...
Applications include specifications, reports, ratings, texts etc., where fluid leakage rates are treated.
This recommended practice describes a method for conducting room temperature, contaminated fuel, endurance testing when the applicable specification requires nonrecirculation of the contaminants. The objective of the test is to determine the resistance of engine fuel system components to wear or...
This document provides a recommended practice for installation of interference fit studs into threaded holes in non-ferrous alloys such as aluminum or magnesium.