AAMI QUALITY SYSTEM - THE QUALITY SYSTEM COMPENDIUM: REQ & INDUSTRY PRACTICE
AAMI
A description is not available for this item.
AWI QUALITY STANDARDS - ARCHITECTURAL WOODWORK QUALITY STANDARDS ILLISTRATED
AWI
A description is not available for this item.
NAVIGATION AND VESSEL - GUIDE FOR ELECTRICAL INSTALLATIONS ON MERCHANT VESSELS AND MOBILE OFFSHORE DRILLING UNITS
NAVY
A description is not available for this item.
AAMI QUALITY SYSTEM CD - QUALITY SYSTEM COLLECTION CD
AAMI
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP SI - 2020 ASHRAE Handbook HVAC Systems and Equipment SI Edition
January 1, 2020
- ASHRAE
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP IP - 2020 ASHRAE Handbook HVAC Systems and Equipment I-P Edition
January 1, 2020
- ASHRAE
A description is not available for this item.
NEMA QUALITY CONTROL - QUALITY CONTROL OF AUTOMATIC FIRE DETECTION AND ALARM SYSTEM INSTALLATIONS SEND CUSTOMER DIRECT TO FRANK KITZANTIDES @ 703-841-3258
NEMA
A description is not available for this item.
NEMA QUALITY GUIDE - QUALITY INFORMATIONAL GUIDE FOR AUTOMATIC FIRE DETECTION AND ALARMSYSTEMS
NEMA
A description is not available for this item.
ISO QUALITY ASSURANCE - QUALITY ASSURANCE FOR ANALYTICAL LABORATORIES
ISO
A description is not available for this item.
PCMCIA SYSTEM BUNDLE - PCMCIA SYSTEM ARCHITECTURE, CARDBUS SYSTEM ARCHITECTURE, PCI SYSTEM ARCHITECTURE, PLUG AND PLAY SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
QUALITY RELIABILITY - QUALITY, RELIABILITY & PROCESS IMPROVEMENT
IP
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP CD - ASHRAE HANDBOOK - HVAC SYSTEMS AND EQUIPMENT CD (I-P & SI EDITION)
ASHRAE
A description is not available for this item.
ASME QUALITY SYS CERT SET - ASME QUALITY SYSTEMS CERTIFICATES - MATERIAL MANUFACTURERS, MATERIALS SUPPLIERS CERTIFICATION & ACCREDITATION PACKAGE - INCLUDES ASME BPVC-II A, ASME BPVC-II B, ASME BPVC-II C, ASME BPVC-II D, ASME BPVC-III NCA, AND ASME CA-1
ASME
A description is not available for this item.
JIS QUALITY CONTROL HDBK - JIS Quality Control Handbook
January 1, 2019
- JSA
A description is not available for this item.
HI PUMP SYSTEM OPTIMIZATI - Pump System Optimization: A Guide for Improved Energy Efficiency, Reliability, and Profitability
January 1, 2018
- HI/HYDRAUL
A description is not available for this item.
AABC TOTAL SYSTEM BALANCE - National Standards For Total System Balance
January 1, 2016
- AABC
A description is not available for this item.
DS/ISO/TS 21176 - Cooperative intelligent transport systems (C-ITS) – Position, velocity and time functionality in the ITS station
October 6, 2020
- DS
This document specifies a generic position, velocity and time (PVT) service. It further specifies the PVT service within the ITS station (ITS-S) facilities layer (ISO 21217) and its interface to other functionalities in an ITS-S such as: - ITS-S application processes (ITS-S-APs), defined in ISO...
DS/CEN ISO/TS 21176 - Cooperative intelligent transport systems (C-ITS) – Position, velocity and time functionality in the ITS station (ISO/TS 21176:2020)
October 6, 2020
- DS
This document specifies a generic position, velocity and time (PVT) service. It further specifies the PVT service within the ITS station (ITS-S) facilities layer (ISO 21217) and its interface to other functionalities in an ITS-S such as: - ITS-S application processes (ITS-S-APs), defined in ISO...