1.1 These test methods cover the measurement of the viscosity of Newtonian and non-Newtonian liquids. These test methods are applicable to liquids having viscosities in the range from 5?×?10-4?Pa·s to 103 Pa·s (0.5?cP to 106 cP). The shear rate range is dependent upon the needle used and...
1.1 These test methods cover the measurement of the viscosity of Newtonian and non-Newtonian liquids. These test methods are applicable to liquids having viscosities in the range from 5 × 10−4 to 103 Pa·s (0.5 to 106 cP). The shear rate range is dependent upon the needle used and viscosity...
1.1 These test methods cover the measurement of the viscosity of Newtonian and non-Newtonian liquids. These test methods are applicable to liquids having viscosities in the range from 5 × 10−4 to 103 Pa·s (0.5 to 106 cP). The shear rate range is dependent upon the needle used and viscosity...
1.1 These test methods cover the measurement of the viscosity of Newtonian and non-Newtonian liquids. These test methods are applicable to liquids having viscosities in the range from 5 × 10-4 to 103 Pas (0.5 to 106 cP). The shear rate range is dependent upon the needle used and viscosity of...
1.1 These test methods cover the measurement of the viscosity of Newtonian and non-Newtonian liquids. These test methods are applicable to liquids having viscosities in the range from 5 × 10−4 to 103 Pa·s (0.5 to 106 cP). The shear rate range is dependent upon the needle used and viscosity...
These test methods cover the measurement of the viscosity of Newtonian and non-Newtonian liquids. These test methods are applicable to liquids having viscosities in the range from 5 × 10−4 to 103 Pa·s (0.5 to 106 cP). The shear rate range is dependent upon the needle used and viscosity of...
1.1 These test methods cover the measurement of the viscosity of Newtonian and non-Newtonian liquids. These test methods are applicable to liquids having viscosities in the range from 5 X 10 -4 to 10 Pa[dot]s (0.5 to 10 cP). The shear rate range is dependent upon the needle used and...
This part of ISO 8655 specifies - metrological requirements, - maximum permissible errors, - requirements for marking and - information to be provided for users, for manually operated precision laboratory syringes. It applies to syringes with nominal volumes up to 200 ml, designed to deliver their...
This part of ISO 8655 specifies - metrological requirements, - maximum permissible errors, - requirements for marking and - information to be provided for users, for manually operated precision laboratory syringes. It applies to syringes with nominal volumes up to 200 ml, designed to deliver their...