004670-000000-000000
008270-000000-000000
02735c-000000-000000
00498b-000000-000000
3.1 This guide is aimed at providing a general understanding of the various types of hardware devices that form the core of information processing systems for ship and marine use. Ship and marine information processing systems require specific devices in order to perform automated tasks in a...
Included in the scope of this SIN is all E&P oil filled equipment, including that maintained by others, with an oil volume equal to or greater than 5dm3 (5 litres) and either: • a year of manufacture up to and including 1986, or • a year of installation up to and including 1987, or •...
This part of IEC 60364 addresses the earthing arrangements and protective conductors including protective bonding conductors in order to satisfy the safety of the electrical installation. This document also includes requirements regarding earthing and equipotential bonding for information...
This part of IEC 61000 is concerned with the limitation of voltage fluctuations and flicker impressed on the public low-voltage system. It specifies limits of voltage changes which may be produced by an equipment tested under specified conditions and gives guidance on methods of assessment....
This TSB provides guidelines on the topology, design, installation, and testing of telecommunications cabling infrastructure, in compliance with ANSI/TIA-568.0 and ANSI/TIA-569, for supporting wireless local area networks (WLANs). This TSB describes the cabling between local area...
This document specifies electromagnetic compatibility (EMC) requirements for power conversion equipment (PCE) (e.g. DC to DC, DC to AC and AC to DC) for use in photovoltaic (PV) power systems with or without DC-coupled electrical energy storage devices. The PCE covered by this document can...
This part of IEC 61000 is concerned with the emission of voltage changes, voltage fluctuations and flicker produced by equipment and impressed on the public low-voltage supply system. It specifies the limits of voltage changes produced by equipment tested under specified conditions....
This module defines the format and presentation required for TSR and ESR designs. The processes used for TSR and ESR application is the signalling design production processes as defined in NR/L2/SIG/11201. Separate processes are used where Maintenance apply the TSR and ESR as defined in...
This document defines the requirements for a wheel detection point position record. The requirements in this module apply to all those engaged in signalling design, installation, test and maintenance activities associated with work being undertaken on Network Rail's infrastructure....
This document provides guidance to develop maintenance requirements of installations and equipment in electric power networks. It is primarily meant for the operators of electric power networks, particularly those of public power supplies, including High-Voltage DC...