This European Standard specifies the requirements, test methods and marking applicable to underground fire hydrants intended for fire fighting purposes, to be installed in a water distribution system;
This European Standard specifies the minimum requirements, test methods, marking and evaluation of conformity for pillar hydrants for fire fighting purposes.
Material and design requirements for copper alloy gate valves for dry rising mains to BS 5306-1.
Material, design and performance requirements for copper alloy globe and diaphragm valves for wet rising mains to BS 5306-1. Covers high and low pressure types.
Requirements for 2- and 4-way inlet breechings on a dry rising water main for fire fighting. Maximum overall size to ensure ready accommodation in the boxes specified in BS 5041-5, test requirements to ensure that no valve or part of the body will leak water.
Dimensions to provide clearances and ensure that valves are easily accessible. Constructional details, requirements for hingeing, glazing, marking, locking of doors.
Standard sizes according to the number of inlets for foam or to the size of the riser. Choice and thickness of materials. Dimensions of glass in the door frame and marking thereon. May also be used for other purposes, e.g. fuel oil inlets and drencher systems.
This European Standard specifies the requirements and test methods for non-percolating layflat hoses for fixed systems. The hoses are intended for use at a maximum working pressure of 1,5 MPa over a range of inside diameters from 25 mm to 52 mm. This European Standard applies exclusively to hoses...
This European Standard specifies the requirements and test methods for non-percolating layflat hoses for fixed systems. The hoses are intended for use at a maximum working pressure of 1,5 MPa over a range of inside diameters from 25 mm to 52 mm. This European Standard applies exclusively to hoses...
Diese Norm legt Anforderungen an Schränke und deren Ausstattung für Schlauchhaspeln mit formstabilem Schlauch nach DIN EN 671-1 fest. Sie spezifiziert die Wandhydranten-Ausfüh
Diese Norm legt Anforderungen an Schränke und deren Ausstattung für Wandhydranten mit Flachschläuchen fest. Diese Wandhydranten sind zum Anschluss an Löschwasserleitungen
Dimensions for sheet steel, cast iron, aluminium alloy or plastics indicator plates. Colours and finish, tests for impact resistance, colour stability, resistance to weathering, flexibility and security of removable numerals. Recommendations for fixing.