This specification establishes the requirements for electrodeposited tin-nickel alloy coatings from aqueous solutions intended for the corrosion protection of fabricated articles of iron, steel, zinc-base alloys, copper, and copper alloys. This specification does not...
This specification covers UNS N07716, N07725, N07773, N07776, N09777, and N09925 nickel alloy hot or cold finished rounds, squares, hexagons, rectangles, and cold finished wires. Bars should be supplied in solution treated conditions while wires should be in both solution-treated and...
This specification covers nickel alloy forgings. These alloys are classified into different grades according to their chemical composition. A chemical analysis shall be employed on each alloy in order to determine its chemical composition. Grain size and mechanical...
This specification covers the requirements for electrodeposition of a zinc-nickel alloy and the properties of the deposit.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of rods and wire.
1.1 This specification covers wrought welding fittings for pressure piping, factory-made from nickel and nickel alloys. Threaded fittings as covered in ASME B16.11 are also covered by this specification. The term welding applies to butt-welding or socket-welding parts such as...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.
This specification covers established inch-pound manufacturing tolerances applicable to seamless and welded thin-wall aircraft tubing of nickel, nickel alloys, and cobalt alloys ordered to inch-pound dimensions. These tolerances apply to all conditions and are based on...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.
This document specifies requirements for nickel and nickel alloy castings. The grades specified represent types of alloys suitable for a broad range of application in a wide variety of corrosive and high temperature environments.
This specification defines limits of variation for determining acceptability of the composition of cast or wrought nickel, nickel alloy, and cobalt alloy parts and material acquired from a producer.
This specification covers a corrosion and heat-resistant, air-melted, nickel alloy in the form of investment castings.
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-E-21562 Electrodes and Rods-Welding, Bare, Nickel Alloy This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing of...
This specification covers nickel, nickel-copper, nickel-copper-silicon, nickel-molybdenum, nickel-chromium, and nickel-molybdenum-chromium
This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet, strip, and plate up to 2.000 inches (50.80 mm), inclusive, in nominal thickness.
This procurement specification covers aircraft quality solid rivets and tubular end rivets made from a corrosion- and heat-resistant nickel base alloy of the type identified under the Unified Numbering System as UNS N06600.
This specification covers the requirements forproducing brazed joints in parts made of steels, iron alloys, nickel alloys, and cobalt alloys by use of nickel alloy filler metal.
This Practice provides requirements for suppliers providing nickel and nickel alloy gate valves included in PIP Piping Line Class Material Specifications. This Practice provides the detailed purchase descriptions for nickel and nickel alloy gate valve tag...
Scope. This specification covers the electro-deposition of a Low Hydrogen Embrittlement (LHE) zinc-nickel alloy containing 12-15 percent nickel. LHE alkaline zincnickel alloy electroplating meeting this specification is an alternative for cadmium as a corrosion control...