This standard provides information on design and specifies complementary requirements for nickel-cadmium batteries for aerospace applications.
This standard specifies the performance and test requirements for solid rivets in the nickel alloys quoted below, intended for aerospace applications. It applies wherever it is specified in the document defining the rivet. Its use, after agreement between the customer and the supplier, for...
This standard specifies the characteristics of nickel-cadmium batteries of format F type.
This standard specifies the characteristics of nickel-cadmium batteries of format D type.
This standard specifies the characteristics of nickel-cadmium batteries of format B type.
This standard specifies the characteristics of nickel-cadmium batteries of format C type.
This standard specifies the characteristics of nickel-cadmium batteries of format A type.
This standard specifies the characteristics of nickel-cadmium batteries of format E type.
This standard specifies several chemical methods of passivation for corrosion resisting steels (austenitic, ferritic, martensitic and precipitation hardenable) and of decontamination for nickel or cobalt base alloys.
This standard specifies the requirements relating to: This European Standard specifies the requirements relating to: Heat resisting Nickel base alloy Ni-Cr20Co3Fe3 Annealed Bars for aerospace applications.
This European Standard defines the characteristics of solid rivets, with universal head, metric series, in nickel base alloy, for maximum operating temperature 650 °C.
This document specifies the requirements relating to: Heat resisting nickel base alloy Ni-P96-HT Cold drawn and precipitation treated Wire D ≤ 10 mm for aerospace applications.
This European Standard specifies the requirements relating to: Heat resisting nickel base alloy NiCr20Co3Fe3 Annealed Wire D = 10 mm for aerospace applications. NOTE Other designation: Only the chemical composition of this standard must be considered.
This standard specifies the requirements relating to: Nickel base alloy NI-B40002 Filler metal for brazing Powder or paste for aerospace applications.
This standard specifies the requirements relating to: Nickel base alloy NI-B40001 (NiSi5B3) Filler metal for brazing Powder or paste for aerospace applications
This standard specifies the requirements relating to: Nickel base alloy NI-B41001 (NiCr19Si7B) Filler metal for brazing Amorphous foil for aerospace applications.
This standard specifies the requirements relating to: Nickel base alloy NI-B21001 (NiCr15B4) Filler metal for brazing Powder or paste for aerospace applications
This standard specifies the requirements relating to: Nickel base alloy NI-B31001 (NiCr19Si10) Filler metal for brazing Powder or paste for aerospace applications
This standard specifies the requirements relating to: Nickel base alloy NI-B44101 (NiW12Cr10Si4Fe3B3) Filler metal for brazing Powder or paste for aerospace applications
This standard specifies the requirements relating to: Nickel base alloy NI-B13001 (NiP11) Filler metal for brazing Powder or paste for aerospace applications