loading
AMS5682F - Nickel Alloy, Corrosion- and Heat-Resistant, Welding Wire 78Ni - 20Cr (8020)
November 20, 2023 - SAE International

This specification covers a corrosion- and heat-resistant nickel alloy in the form of rods and wire.

AS81824E - Splice, Electric, Crimp, Copper, Environment Resistant FSC 5940
January 9, 2024 - SAE International

The AS81824 specification covers environment resistant, permanent crimp type, splices having heat shrinkable insulating sleeve and meltable environmental seals or heatless sealing sleeves. The splices may be used with tin, nickel, and silver-plated conductors in applications where the total...

AMS5702F - Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Rings and Stock for Forging 41.5Ni - 16Cr - 37Fe - 2.9Cb (Nb) - 1.8Ti Consumable Electrode Remelted or Vacuum Induction Melted 1750 °F (954 °C) Solution Heat Treated
December 13, 2023 - SAE International

This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal thickness or distance between parallel sides and having a maximum cross-sectional area of less than 12.6 square...

AMS5383F - Nickel Alloy, Corrosion and Heat-Resistant, Investment Castings 52.5Ni - 19Cr - 3.0Mo - 5.1Cb(Nb) - 0.90Ti - 0.60Al - 18Fe Vacuum Melted Homogenization and Solution Heat Treated
November 3, 2023 - SAE International

This specification covers a corrosion and heat-resistant nickel alloy in the form of investment castings.

AMS5399D - Nickel Alloy, Corrosion and Heat-Resistant, Investment Castings 52Ni - 19Cr - 11Co - 9.8Mo - 3.2Ti - 1.6Al - 0.006B Vacuum-Melted, Vacuum-Cast, Solution Heat Treated
November 3, 2023 - SAE International

This specification covers a corrosion and heat-resistant nickel alloy in the form of investment castings.

AMS5838G - Nickel Alloy, Corrosion- and Heat-Resistant, Welding Wire 65Ni - 16Cr - 15Mo - 0.30Al - 0.06La (S)
October 6, 2023 - SAE International

This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.

AMS5837H - Nickel Alloy, Corrosion- and Heat-Resistant, Welding Wire 62Ni - 21.5Cr - 9.0Mo - 3.7Cb (Nb) (625)
September 28, 2023 - SAE International

This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.

AS4984B - Coating Requirements for Aerospace Hand Tools
December 5, 2023 - SAE International

This SAE Aerospace Standard (AS) covers requirements for nickel-chromium coatings, black oxide or black phosphate coatings, and alternative coatings for aerospace hand tools.

ASTM B689-97(2023) - Standard Specification for Electroplated Engineering Nickel Coatings
May 1, 2023 - ASTM International

1.1 This specification covers the requirements for electroplated nickel coatings applied to metal products for engineering applications, for example, for use as a buildup for mismachined or worn parts, for electronic applications, including as underplates in contacts or interconnections, and...

AMS4775L - Nickel Alloy, Brazing Filler Metal 73Ni - 0.75C - 4.5Si - 14Cr - 3.1B - 4.5Fe 1790 °F (977 °C) Solidus to 1970 °F (1077 °C) Liquidus
October 20, 2023 - SAE International

This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.

AMS4776K - Nickel Alloy, Brazing Filler Metal, 73Ni - 4.5Si - 14Cr - 3.1B - 4.5Fe (Low Carbon), 1790 °F (977 °C) Solidus to 1970 °F (1077 °C) Liquidus Range
October 16, 2023 - SAE International

This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.

ASTM A203/A203M-23 - Standard Specification for Pressure Vessel Plates, Alloy Steel, Nickel
July 1, 2023 - ASTM International

1.1 This specification2 covers nickel-alloy steel plates intended primarily for welded pressure vessels. 1.2 Plates under this specification are available with four strength levels and two nickel compositions as follows: Grade Nominal Nickel Content % Yield Strength, min, ksi...

AMS5893D - Iron-Nickel Alloy, Bars, Forgings, and Rings and Stock for Rings, Forgings, and Heading 42Fe - 37.5Ni - 14Co - 4.8 (Cb + Ta)(Nb + Ta) - 1.6Ti Solution Heat Treated, Short-Time Precipitation Hardenable Multiple Melted, High Temperature, Low Expansion
October 20, 2023 - SAE International

This specification covers an iron-nickel alloy in the form of bars, forgings, flash-welded rings, and stock for forging, flash-welded rings, or heading.

ASTM B359/B359M-23 - Standard Specification for Copper and Copper-Alloy Seamless Condenser and Heat Exchanger Tubes With Integral Fins
October 1, 2023 - ASTM International

1.1 This specification2 covers the requirements for seamless copper and copper alloy tubing on which the external or internal surface, or both, has been modified by a cold-forming process to produce an integral enhanced surface for improved heat transfer. 1.2 The tubes are typically used in surface...

AMS5800H - Nickel Alloy, Corrosion- and Heat-Resistant, Welding Wire 54Ni - 19Cr - 11Co - 10Mo - 3.2Ti - 1.5Al - 0.006B Vacuum Induction Melted and Remelted (Rene 41)
September 28, 2023 - SAE International

This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.

AMS4777K - Nickel Alloy, Brazing Filler Metal 82Ni - 4.5Si - 7.0Cr - 3.1B - 3.0Fe 1780 °F (971 °C) Solidus to 1830 °F (999 °C) Liquidus Range
October 5, 2023 - SAE International

This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.

Advertisement