loading
AMS2643F - Structural Examination of Titanium Alloys Chemical Etch Inspection Procedure
December 20, 2023 - SAE International

This specification covers a procedure for revealing the macrostructure and microstructure of titanium alloys.

AMS4413C - Aluminum Alloy, Plate 3.5Cu - 1.0Li - 0.40Mg - 0.35Mn - 0.45Ag - 0.12Zr (2050-T84) Solution Heat Treated, Stress Relieved, and Artificially Aged
December 20, 2023 - SAE International

This specification covers an aluminum-lithium alloy in the form of plate 0.500 to 8.000 inches (12.70 to 203.20 mm), inclusive, in thickness (see 8.5 ).

AMS4256D - Aluminum Alloy, Clad Two Sides Sheet 0.6Mg - 0.35Si - 0.28Cu (No. 22 Brazing Sheet) As Fabricated
December 20, 2023 - SAE International

This specification covers an aluminum alloy in the form of sheet 0.010 to 0.249 inch (0.25 to 6.32 mm), inclusive, in nominal thickness, clad on two sides (see 8.5 ).

ARP1923B - Qualification and Certification of Etch Inspectors
December 20, 2023 - SAE International

This specification covers the requirements for qualification, requalification, and certification of etch inspectors.

ARP4754B - Guidelines for Development of Civil Aircraft and Systems
December 20, 2023 - SAE International

This SAE Aerospace Recommended Practice (ARP) provides recommendations for the development of aircraft and systems , taking into account aircraft functions and operating environment. It provides practices for ensuring the safety of the overall aircraft design, showing compliance with regulations,...

ARP4761A - Guidelines for Conducting the Safety Assessment Process on Civil Aircraft, Systems, and Equipment
December 20, 2023 - SAE International

ARP4761A and its EUROCAE counterpart, ED-135, present guidelines for performing safety assessments of civil aircraft, systems, and equipment. They may be used when addressing compliance with certification requirements (e.g., 14 CFR/CS Parts 23, 25, 27, and 29 and 14 CFR Parts 33, 35, CS-E, and...

AS1291B - SLEEVE, HOSE ASSEMBLY, CHAFE GUARD, TFE OR FEP
December 20, 2023 - SAE International
A description is not available for this item.
AS1292A - SLEEVE, HOSE ASSEMBLY, CHAFE GUARD, BUTYRATE COIL
December 20, 2023 - SAE International
A description is not available for this item.
AS1293A - SLEEVE, HOSE ASSEMBLY, CHAFE GUARD, TEE COIL
December 20, 2023 - SAE International
A description is not available for this item.
AS1294A - SLEEVE, HOSE ASSEMBLY, CHAFE GUARD, NYLON COIL
December 20, 2023 - SAE International
A description is not available for this item.
AS1298A - SLEEVE, HEAVY WALL, HOSE ASSEMBLY, CHAFE GUARD, TFE
December 20, 2023 - SAE International
A description is not available for this item.
AS6462D - AS5553C, Counterfeit Electrical, Electronic, and Electromechanical (EEE) Parts; Avoidance, Detection, Mitigation, and Disposition Verification Criteria
December 20, 2023 - SAE International

This document is intended for use during audits to the requirements of AS5553C. It may be used by all contracting organizations that procure EEE parts, whether such parts are procured directly or integrated into electronic assemblies or equipment as guidance for evaluating compliance to AS5553C.

J3130_202312 - Laboratory Measurement of Vibration Damping Properties Using Mechanical Impedance Method at the Center of a Bar
December 20, 2023 - SAE International

This SAE Recommended Practice describes a laboratory test procedure for measuring the composite loss factor and bending stiffness properties of a system consisting of a damping material bonded to a vibrating bar which is excited at the center. The bar could be a steel, aluminum, glass, or other...

J3240_202312 - Passenger Vehicle Lane Departure Warning, Lane Keeping Assistance, and Lane Centering Assistance Systems Test Procedure
December 20, 2023 - SAE International

This SAE Recommended Practice establishes a test procedure for the evaluation of lane departure warning (LDW), lane keeping assistance (LKA), and lane centering assistance systems used in passenger vehicles and light trucks. This test procedure does not intend to exclude any particular system or...

AIR5301B - Installed Outdoor Engine Testing
December 18, 2023 - SAE International

This SAE Aerospace Information Report (AIR) was written because of the growing interest in aircraft installed outdoor engine testing by the Federal Aviation Administration, airlines, charter/commercial operators, cargo carriers, engine manufacturers and overhaul and repair stations. This document...

AIR825/2A - Effects of Acute Altitude Exposure in Humans: Requirements for Physiological Protection
December 18, 2023 - SAE International

The intent of this SAE Aerospace Information Report (AIR) is to describe the effects of the environmental changes on human physiology and the protection required to avoid negative consequences resulting from altitude exposure. A brief presentation of basic terms and considerations required to...

AS7510B - Coupling Assembly, Threadless, Flexible, Self-Locking, Fixed Cavity, High Conductivity, Self-Bonding, Part Specification
December 18, 2023 - SAE International

This SAE Aerospace Standard (AS) defines the requirements for a threadless, flexible, high conductive, self-bonding coupling assembly which, when installed on defined ferrules, provides a flexible connection for joining ducting and components in pressurized fluid systems. The assembled...

J3400_202312 - NACS Electric Vehicle Coupler
December 18, 2023 - SAE International

This Technical Information Report (TIR) covers the general physical, electrical, functional, safety, and performance requirements for conductive power transfer to an electric vehicle using a coupler, which can be hand-mated and is capable of transferring either DC or AC single-phase power using two...

AMS5618K - Steel, Corrosion-Resistant, Bars, Wire, and Forgings, 17Cr - 0.52Mo (0.95 - 1.20C), (440C), Consumable Electrode Vacuum Melted
December 15, 2023 - SAE International

This specification covers a premium aircraft-quality, corrosion-resistant steel in the form of bars, wire, forgings, and forging stock.

Advertisement