This Recommended Practice applies to commercial vehicles equipped with air disc brakes and above 4536 kg of Gross Vehicle Weight Rating. Other assessments on the friction material or rotor related to wear, durability, correlation to product life, noise, judder, compliance to specific...
This SAE Standard is equivalent to ISO Standard 362 - 1997 except for the differences detailed in Appendix A , and includes the modifications adopted by WP 29 in ECE R51 Revision 1 and EEC 92/97 and EEC 96/20. This document specifies an engineering method for measuring the noise emitted by...
This SAE Recommended Practice establishes the test procedure, environment, and instrumentation to be used for measuring the exterior exhaust sound level for passenger cars, multipurpose vehicles, and light trucks under stationary conditions providing a continuous measure of exhaust system or...
This specification covers the general requirements for the 315/70R22.5 154/150L radial truck standard reference tire. Provided in this specification is a 22.5 rim diameter code standard truck tire design and construction, standard dimensions and standard condition of storage. This specified tire is...
1.1 This specification covers the general requirements for the 245/70R19.5 136/134M radial truck standard reference test tire. The tire covered by this specification is primarily for use as a reference tire for braking traction, snow traction, and wear performance evaluations, but may also be used...
1.1 This specification covers the general requirements for the P225/60R16 97S radial standard reference test tire. The tire covered by this specification is primarily for use as a reference tire for braking traction, snow traction, and wear performance evaluations, but may also be used for other...
This SAE Recommended Practice applies to commercial vehicles above 4540 kg of gross vehicle weight rating equipped with air brakes used under normal operating conditions. The procedure incorporates high and low-temperature test matrices, but does not fully account for the effects of the environment...
4.1 This practice is intended to be used by the DDA user to measure and record the baseline performance of an acquired DDA in order to monitor its performance throughout its service as an imaging system. This practice is not intended to be used as an "acceptance test" of a DDA. 4.2 This practice...
Power tools are essential in most modern industries. However, poorly selected and managed tools can contribute to safety risks, including physical injuries, noise-associated hearing loss, and repetitive motion injuries. Outdated or poorly maintained tools also cost far more to operate than...
1.1 This practice covers the manufacturing characterization of computed radiography (CR) systems, consisting of a particular phosphor imaging plate (IP), scanner, software, scanner operational parameters, and an image display monitor, in combination with specified metal screens for industrial...
4.1 This test method provides a relative means for classification of film systems used for industrial radiography. The film system consists of the film and associated processing system (the type of processing and processing chemistry). Section 9 describes specific parameters used for this test...
1.1 This practice covers testing to evaluate chemical constituents, chemical and physical properties of compounding materials, and compounded and cured rubbers, which may frequently be conducted by one or more test methods. When more than one test method is available, two questions arise: Which...
1.1 This practice covers photomultiplier properties that are essential to their judicious selection and use in emission and absorption spectrometry. Descriptions of these properties can be found in the following sections: Section Structural Features 4 ?General 4.1 ?External Structure 4.2 ?Internal...