No scope available.
No scope available.
No Scope available.
No scope available.
This Standard specifies the sets of high strength hexagon bolt, hexagon nut and plain washers for friction grip joints (hereafter referred to as "sets") used mainly for steel structures.
Specifies the requirements for use with compressible washer in bolted structural joints.
This European Standard specifies, together with EN 14399-1 and EN 14399-2, the requirements for assemblies of high-strength structural bolts and nuts of system HR suitable for preloaded joints with large widths across flats, thread sizes M12 to M36 and property classes 8...
This European Standard specifies, together with EN 14399 1 and EN 14399 2, the requirements for assemblies of high-strength structural bolts and nuts of system HR suitable for preloaded joints with large widths across flats, thread sizes M12 to M36 and property classes 8...
This standard specifies the method to examine the occurrence of surface defects of hardware used for automobiles. PURPOSE This standard aims at helping test personnel perform the test in an appropriate method by describing the method to examine the defects which may occur on the surface and...
This European Standard specifies, together with EN 14399- and EN 14399-2, the requirements for assemblies of high-strength structural bolts and nuts of system HRC suitable for preloaded joints, with hexagon head (large widths across flats), cup head or countersunk head, thread...
This European Standard specifies together with EN 14399-1 and EN 14399-2, the requirements for assemblies of high-strength structural bolts and nuts of system HV suitable for preloaded joints with large widths across flats, thread sizes M12 to M36 and property classes 10...
This European Standard specifies together with EN 14399 1 and EN 14399 2, the requirements for assemblies of high-strength structural bolts and nuts of system HV suitable for preloaded joints with large widths across flats, thread sizes M12 to M36 and property classes 10...
This European Standard specifies, together with EN 14399-1 and EN 14399-2, the requirements for assemblies of high-strength structural bolts and nuts of system HRC suitable for preloaded joints, with hexagon head (large widths across flats), cup head or countersunk head, thread...
This standard specifies minimum bolt end protrusions for general purpose assemblies of bolts, screws and similar fasteners with ISO metric screw thread in accordance with DIN 13-28, and with tapping screw thread in accordance with DIN EN ISO 1478. The bolt end...
This Technical Report gives information concerning the design criteria for nuts specified in ISO 898-2 so that, under static tensile overload, the stripping fracture mode is prevented. The design criteria are also applicable to non-standardized nuts or internally threaded elements with ISO metric...
This draft European Standard specifies, together with EN 14399 1 and EN 14399 2, the requirements for assemblies of high-strength structural countersunk bolts and nuts of system HR suitable for preloaded joints with thread sizes M12 to M36 and property classes 8.8/8 or 8...
This European Standard specifies together with EN 14399-1 and EN 14399-2, the requirements for assemblies of high-strength structural bolts and nuts of system HV suitable for preloaded joints with large widths across flats, thread sizes M12 to M36 and property classes 10...