loading
NAVISTAR CEMS D-15 P2 - "O" Ring Materials
December 1, 2001 - NAVISTAR

1.0 SCOPE This specification is in two parts: Part I -General Elastomeric Materials Part II -"O" Ring Materials This part of the specification covers the material requirements of elastomeric materials for "O" rings, rectangular section rings and similar seals or...

ISUZU ISD-S03-001 - O-Rings
March 17, 2014 - ISUZU

This standard covers the O-rings used with Isuzu's products.

DS/EN 3748 - Aerospace series – O-ring grooves – Dimensions
December 21, 2001 - DS

This standard specifies the dimensions of grooves for use with o-rings according to EN-standards for aerospace applications: - radial sealing: rod or bore mounted o-rings; - axial sealing: internal or external pressure source.

AIR851C - O-Ring Tension Testing Calculations
May 6, 2014 - SAE International

This document is intended to facilitate calculation of O-Ring tension testing values.

AIR851B - O-Ring Tension Testing Calculations
June 11, 2007 - SAE International

This document is intended to facilitate calculation of O-Ring tension testing values.

NASM82496 - SCREWS, MACHINE, SELF-SEALING, INTEGRAL O-RING
November 30, 2016 - AIA/NAS

This specification covers the requirements for the procurement of integral O-ring, self-sealing machine screws including self-locking screws referred to herein as assembled screws

AIR1707C - Patterns of O-Ring Failures
November 19, 2019 - SAE International

The information presented herein describes the commonly observed patterns of O-ring failure by means of both text and illustration. Possible causes and corrective actions are indicated for alleviating the problem.

AIR1707B - Patterns of O-ring Failures
September 5, 2014 - SAE International

The information presented herein describes the commonly observed patterns of O-ring failure by means of both text and illustration. Possible causes and corrective actions are indicated for alleviating the problem.

AIR1707A - Patterns of O-ring Failures
December 30, 2003 - SAE International

The information presented herein describes the commonly observed patterns of O-ring failure by means of both text and illustration. Possible causes and corrective actions are indicated for alleviating the problem.

AIR1707 - PATTERNS OF O-RING FAILURES
December 1, 1994 - SAE International

The information presented herein describes the commonly observed patterns of O-ring failure by means of both text and illustration. Possible causes and corrective actions are indicated for alleviating the problem.

NAVISTAR MPAPS B-6824 - Silicone Grease O-ring
June 1, 2020 - NAVISTAR
A description is not available for this item.
ARP3050A - Suitable Test Sizes for O-ring Specifications
September 8, 2021 - SAE International

There are many tests that have been developed to characterize rubber O-rings. Many of these tests are independent of the size of the O-ring being tested. However, there are some tests, specifically, stress/strain properties, that are a function of the O-ring's...

BS EN 3748 - O-Ring Grooves - Dimensions
December 14, 2001 - BSI
A description is not available for this item.
GME QE 050002 - O-RING QUICK-CONNECTOR
GME
A description is not available for this item.
MS 9020 - PACKING, PREFORMED, (O) RING
NPFC
A description is not available for this item.
MS 9021 - PACKING, PREFORMED, 'O' RING
NPFC
A description is not available for this item.
MS 9355 - PACKING, PREFORMED, 'O' RING
NPFC
A description is not available for this item.
AN 6227 - PACKING,"O"RING HYDRAULIC
NPFC
A description is not available for this item.
AN 6230 - GASKET, "O" RING HYDRAULIC
NPFC
A description is not available for this item.
ARP3050 - Suitable Test Sizes for O-ring Specifications
February 21, 2007 - SAE International

There are many tests that have been developed to characterize rubber O-rings. Many of these tests are independent of the size of the O-ring being tested. However, there are some tests, specifically, stress/strain properties, that are a function of the O-ring's...

Advertisement