loading
IEEE NETWORK MANAGEMENT - THE CURRENT GUIDE TO NETWORK MANAGEMENT (CD-ROM)
IEEE
A description is not available for this item.
IEEE CABLE MODEMS - CABLE MODEMS: TECHNOLOGIES AND APPLICATIONS
IEEE
A description is not available for this item.
ITU-T L.25 - Optical fibre cable network maintenance
January 1, 2015 - ITU-T

This Recommendation describes the general features and definitions for the maintenance and operation of optical fibre cable networks for use in telecommunication services. The objective of this Recommendation is to identify the general functions of optical fibre...

ITU-T L.315 - Water detection in underground closures for the maintenance of optical fibre cable networks with optical monitoring system
March 1, 2018 - ITU-T

This Recommendation covers: - water detection systems in splice closures/cabinets to ensure the reliability of underground optical fibre cable networks; - fundamental requirements for water sensors attached to non-active optical fibre dedicated for maintenance use; -...

ITU-T G.651.1 - Characteristics of a 50/125 μm multimode graded index optical fibre cable for the optical access network
November 1, 2018 - ITU-T

This Recommendation describes a 50/125 μm graded-index multimode optical fibre cable which is suitable to be used in the 850 nm or 1300 nm region, or alternatively may be used in both wavelength regions simultaneously. The geometrical, optical, transmission and mechanical...

ITU-T L.25 SPANISH - Optical Fibre Cable Network Maintenance
October 1, 1996 - ITU-T
A description is not available for this item.
ITU-T L.25 FRENCH - Optical Fibre Cable Network Maintenance
October 1, 1996 - ITU-T
A description is not available for this item.
ITU-T L.111 - Optical fibre cables for in-home applications
October 1, 2020 - ITU-T

This Recommendation: - refers to optical fibre cables with minimum visibility to be used for telecommunications access networks in the household living spaces of end users; - covers mechanical and environmental characteristics of optical fibre cable for in-home...

CEI EN 50700 - Information technology - Premises distribution access network (PDAN) cabling to support deployment of optical broadband networks
December 1, 2015 - CEI

This European Standard specifies the optical fibre optical fibre access network cabling within multisubscriber premises termed the premises distribution access network (PDAN). The premises may comprise single or multiple buildings. The cabling specified is...

CEI EN IEC 60794-6-10 - Optical fibre cables Part 6-10: Indoor-outdoor cables - Family specification for universal indooroutdoor cables
January 1, 2021 - CEI

This part of IEC 60794 is a family specification covering features of optical fibre cables applicable to outdoor as well as indoor environments, called "universal indoor-outdoor cables". These cables generally possess the characteristics associated with outdoor...

DS/EN IEC 60794-6-10 - Optical fibre cables – Part 6-10: Indoor-outdoor cables – Family specification for universal indoor-outdoor cables
November 16, 2020 - DS

IEC 60794-6-10:2020 is a family specification covering features of optical fibre cables applicable to outdoor as well as indoor environments, called "universal indoor-outdoor cables". These cables generally possess the characteristics associated with outdoor cable...

IEC 60793-2-40 - Optical fibres – Part 2-40: Product specifications – Sectional specification for category A4 multimode fibres
February 1, 2021 - IEC

This part of IEC 60793 is applicable to category A4 optical multimode fibres and the related subcategories A4a, A4b, A4c, A4d, A4e, A4g, A4h and A4i. These fibres have a plastic core and plastic cladding and may have step-index, multi-step index or graded-index profiles. The fibres are used...

IEC 60793-2-40 REDLINE - Optical fibres – Part 2-40: Product specifications – Sectional specification for category A4 multimode fibres
February 1, 2021 - IEC

This part of IEC 60793 is applicable to category A4 optical multimode fibres and the related subcategories A4a, A4b, A4c, A4d, A4e, A4g, A4h and A4i. These fibres have a plastic core and plastic cladding and may have step-index, multi-step index or graded-index profiles. The fibres are used...

DS/EN IEC 60794-6 - Optical fibre cables – Part 6: Indoor-outdoor cables – Sectional specification for indoor-outdoor cables
November 16, 2020 - DS

IEC 60794-6:2020 is a sectional specification covering general features of optical fibre cables applicable to outdoor as well as indoor environments, called "indoor-outdoor cables". Indoor-outdoor cables are deployed in outside plant environments as well as in premises...

IEC 60794-6 - Optical fibre cables – Part 6: Indoor-outdoor cables – Sectional specification for indoor-outdoor cables
September 1, 2020 - IEC

This part of IEC 60794 is a sectional specification covering general features of optical fibre cables applicable to outdoor as well as indoor environments, called "indoor-outdoor cables". Indoor-outdoor cables are deployed in outside plant environments as well as in...

IEC 60794-6-10 - Optical fibre cables – Part 6-10: Indoor-outdoor cables – Family specification for universal indoor-outdoor cables
September 1, 2020 - IEC

This part of IEC 60794 is a family specification covering features of optical fibre cables applicable to outdoor as well as indoor environments, called "universal indoor-outdoor cables". These cables generally possess the characteristics associated with outdoor...

CEI UNI EN 16603-50-11 - Space engineernig - SpaceFibre - Very high-speed serial link
November 1, 2020 - CEI

SpaceFibre is a very high-speed serial link and network technology, designed specifically for use on board spacecraft. SpaceFibre is able to operate over fibre-optic and electrical cable and supports data rates of up to 5 Gbit/s (6,25 Gbit/s data signalling rate). It complements the...

ICEA S-110-717 - Standard for Optical Fiber Drop Cable
March 5, 2019 - ICEA

General This Standard covers optical fiber communications cables intended for use in outdoor and indoor/outdoor optical fiber drop applications. Materials, construction, and performance requirements are included in this Standard, together with applicable test procedures....

DS/CLC/TR 50173-99-2 - Information technology – Implementation of BCT applications using cabling in accordance with EN 50173-4
March 24, 2020 - DS

This document describes the following: a) the functional elements and structure of the cabling, external to homes, supporting community antenna television (CATV) and master antenna television/satellite master antenna television (MATV/SMATV) networks in accordance with EN 60728 1; b)...

Advertisement