Product definition This European Standard specifies the dimensional, optical, mechanical and environmental performance requirements of a Terminal Equipment Boxes for the FTTX networks. The Terminal Equipment Box will house the ONT/CPE (electronics) and it protects the...
1.1 Product definition This European Standard specifies the dimensional, optical, mechanical and environmental performance requirements of a Terminal Equipment Boxes for the FTTX networks. The Terminal Equipment Box will house the ONT/CPE (electronics) and it protects...
This standard applies to apparatus having an interface for the connection of Terminal Equipment (T.E.) intended for a Direct Exchange Line (D.E.L.) and specifies the performance requirements of the interface which make it appear to the attached T.E. that is interworking with a single 2-wire...
Standards of EN 50083 series deal with cable networks for television signals, sound signals and interactive services including equipment, systems and installations: - for headend reception, processing and distribution of television and sound signals and their associated data signals and; -...
This International Standard provides the specifications for the standard Open Terminal Architecture (OTA) kernel in several layers: ⎯ definition of the virtual machine (VM); ⎯ description of the services provided by the VM to terminal programmers; ⎯ specification of a set of tokens...
This International Standard provides the specifications for the standard Open Terminal Architecture (OTA) kernel in several layers: . definition of the virtual machine (VM); . description of the services provided by the VM to terminal programmers; . specification of a set of tokens...
This International Standard provides the specifications for the standard Open Terminal Architecture (OTA) kernel in several layers: - definition of the virtual machine (VM); - description of the services provided by the VM to terminal programmers; - specification of a set of tokens...
1.1 General Standards of the EN 50083 and EN 60728 series deal with cable networks including equipment and associated methods of measurement for headend reception, processing and distribution of television signals, sound signals and their associated data signals and for processing,...
General Standards and deliverables of EN 60728 series deal with cable networks including equipment and associated methods of measurement for headend reception, processing and distribution of television and sound signals and for processing, interfacing and transmitting all kinds of data...
1.1 This part of ISO 9170 specifies the requirements and dimensions for terminal units intended for use in anaesthetic gas scavenging disposal systems in accordance with ISO 7396-2. 1.2 This part of ISO 9170 specifies two types of terminal unit according to whether the power device is...
General Standards of the EN 50083 and EN 60728 series deal with cable networks including equipment and associated methods of measurement for headend reception, processing and distribution of television and sound signals and for processing, interfacing and transmitting all kinds of data...
1.1 GeneralStandards of the EN 50083 and EN 60728 series deal with cable networks including equipment and associated methods of measurement for headend reception, processing and distribution of television and sound signals and for processing, interfacing and transmitting all kinds of data...
The standard defines, in an abstract way, the externally visible Basic Class. Virtual Terminal Service within the OSI Application Layer in terms of; a) a model defining the interaction between users of the service; b) the primitive actions and events of the service; c) the parameter data...
The Audio Device Class Definition applies to all devices or functions embedded in composite devices. All audio signals inside an audio function start at an Input Terminal, pass through some Units, and leave the function through an Output Terminal. Units can manipulate the signal in...
The Audio Device Class Definition applies to all devices or functions embedded in composite devices. All audio signals inside an audio function start at an Input Terminal, pass through some Units, and leave the function through an Output Terminal. Units can manipulate the signal in...
Requirements to ensure compatibility with UK public telecommunications operators and other terminals connected to telex networks.
The Audio Device Class Definition applies to all devices or functions embedded in composite devices. All audio signals inside an audio function start at an Input Terminal, pass through some Units, and leave the function through an Output Terminal. Units can manipulate the signal in...
Specifies procedures and formats at the packet level for data terminal equipment (DTE) operating in conformance with CCITT X.25.
This part of IEC 62766 specifies the procedural application environment (PAE) component of the OIPF terminal function (OITF). It also defines the UNI reference point UNIS-12 of the OIPF functional architecture summarised in Annex B of IEC 62766-1:2017. The PAE is an application environment...
Describes the apparatus to be used and the methods for measuring the terminal voltages of radio interference caused by lighting installations and individual lighting equipment in the frequency range 0.15 MHz to 30 MHz.