AAMI QUALITY SYSTEM - THE QUALITY SYSTEM COMPENDIUM: REQ & INDUSTRY PRACTICE
AAMI
A description is not available for this item.
ASTM PACKAGING - ASTM PACKAGING STANDARDS AND RELATED TECHNICAL MATERIAL
ASTM
A description is not available for this item.
AWI QUALITY STANDARDS - ARCHITECTURAL WOODWORK QUALITY STANDARDS ILLISTRATED
AWI
A description is not available for this item.
FORD PACKAGING GUIDELINES - PACKAGING GUIDELINES FOR PRODUCTION PARTS
July 1, 1997
- FORD
A description is not available for this item.
AAMI QUALITY SYSTEM CD - QUALITY SYSTEM COLLECTION CD
AAMI
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP SI - 2020 ASHRAE Handbook HVAC Systems and Equipment SI Edition
January 1, 2020
- ASHRAE
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP IP - 2020 ASHRAE Handbook HVAC Systems and Equipment I-P Edition
January 1, 2020
- ASHRAE
A description is not available for this item.
ASME QUALITY SYS CERT SET - ASME QUALITY SYSTEMS CERTIFICATES - MATERIAL MANUFACTURERS, MATERIALS SUPPLIERS CERTIFICATION & ACCREDITATION PACKAGE - INCLUDES ASME BPVC-II A, ASME BPVC-II B, ASME BPVC-II C, ASME BPVC-II D, ASME BPVC-III NCA, AND ASME CA-1
ASME
A description is not available for this item.
NEMA QUALITY CONTROL - QUALITY CONTROL OF AUTOMATIC FIRE DETECTION AND ALARM SYSTEM INSTALLATIONS SEND CUSTOMER DIRECT TO FRANK KITZANTIDES @ 703-841-3258
NEMA
A description is not available for this item.
NEMA QUALITY GUIDE - QUALITY INFORMATIONAL GUIDE FOR AUTOMATIC FIRE DETECTION AND ALARMSYSTEMS
NEMA
A description is not available for this item.
ISO QUALITY ASSURANCE - QUALITY ASSURANCE FOR ANALYTICAL LABORATORIES
ISO
A description is not available for this item.
PCMCIA SYSTEM BUNDLE - PCMCIA SYSTEM ARCHITECTURE, CARDBUS SYSTEM ARCHITECTURE, PCI SYSTEM ARCHITECTURE, PLUG AND PLAY SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
QUALITY RELIABILITY - QUALITY, RELIABILITY & PROCESS IMPROVEMENT
IP
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP CD - ASHRAE HANDBOOK - HVAC SYSTEMS AND EQUIPMENT CD (I-P & SI EDITION)
ASHRAE
A description is not available for this item.
JIS QUALITY CONTROL HDBK - JIS Quality Control Handbook
January 1, 2019
- JSA
A description is not available for this item.
ASTM D4272/D4272M-23 - Standard Test Method for Total Energy Impact of Plastic Films by Dart Drop
August 1, 2023
- ASTM International
5.1 Evaluation of the impact toughness of film is important in predicting the performance of a material in applications such as packaging, construction, and other uses. The test simulates the action encountered in applications where moderate-velocity blunt impacts occur in relatively small...
ASTM D4739-23 - Standard Test Method for Base Number Determination by Potentiometric Hydrochloric Acid Titration
July 1, 2023
- ASTM International
5.1 New and used petroleum products can contain basic constituents that are present as additives. The relative amount of these materials can be determined by titration with acids. The base number is a measure of the amount of basic substances in the oil always under the conditions of the test. It...