loading
SSPC PAINT 40 - Zinc-Rich Moisture-Cure Polyurethane Primer, Performance-Based
December 1, 2019 - SSPC
A description is not available for this item.
SSPC PAINT 20 - Zinc-Rich Coating (Type I – Inorganic, and Type II – Organic)
December 1, 2019 - SSPC
A description is not available for this item.
SSPC PAINT 42 - Epoxy Polyamide Coating, Performance-Based
January 14, 2019 - SSPC
A description is not available for this item.
SSPC PAINT 24 - LATEX EXTERIOR FINISH COAT FOR STEEL SURFACES, PERFORMANCE-BASED
October 3, 2016 - SSPC
A description is not available for this item.
SSPC PAINT 39 - Two-Component Aliphatic Polyurea Topcoat, Fast- or Moderate-Drying, Performance-Based
April 23, 2015 - SSPC
A description is not available for this item.
SSPC PAINT 29 - Zinc Dust Pigmented Primer, Performance-Based
February 24, 2014 - SSPC
A description is not available for this item.
SSPC PAINT 36 - Two-Component Weatherable Aliphatic Polyurethane Topcoat, Performance-Based
August 14, 2013 - SSPC
A description is not available for this item.
SSPC PAINT 23 - Latex Primer for Steel Surfaces, Performance-Based
March 25, 2013 - SSPC
A description is not available for this item.
SSPC PAINT COM - Commentary on Paint Specifications
November 1, 2004 - SSPC

Description Since 1955, the SSPC has issued specifi cations for coatings that have performed well in actual use on steel structures. When these paint specifi cations are used in conjunction with the SSPC standards for surface preparation, paint application, and thickness measurement,...

SSPC PAINT 43 - Direct-To-Metal Aliphatic Polyurea Coating, Performance-Based
March 1, 2012 - SSPC
A description is not available for this item.
SSPC PAINT 8 - Aluminum Vinyl Paint
November 1, 1982 - SSPC

This specification covers a ready-to-mix aluminum vinyl chloride, acetate copolymer paint intended for use over vinyl butyral wash primer (SSPC-Paint 27) or as a finish coat over vinyl chloride-acetate copolymer paint such as SSPC-Paint 9. This paint is not...

SSPC PAINT 104 - White or Tinted Alkyd Paint
November 1, 1982 - SSPC

This specification covers a white or tinted low gloss alkyd paint for steel. It has good weathering in rural, industrial, and marine atmospheres. It is also an excellent general purpose paint for use in interior locations. This paint is suitable for exposures in Environmental...

SSPC PAINT 9 - White (or Colored) Vinyl Paint
November 1, 1982 - SSPC

This specification covers a ready mixed white vinyl chloride-acetate copolymer paint intended for use as a primer over blast cleaned steel or over vinyl butyral wash primer (SSPC Paint 27(Footnote 1)). It may also be used as an intermediate or finish coat over vinyl chloride-acetate...

SSPC PAINT 102 - Black Alkyd Paint
November 1, 1982 - SSPC
A description is not available for this item.
SSPC PAINT 19 - Chlorinated Rubber Topcoat Paint
November 1, 1982 - SSPC
A description is not available for this item.
SSPC PAINT 106 - Black Vinyl Paint
November 1, 1982 - SSPC
A description is not available for this item.
Advertisement