This Practice provides overall guidelines to project engineers on the application of Process Safety Management and how to incorporate these principles into a project.
The risk associated with whisker growth from pure tin solderable terminations is fully mitigated when all of the pure tin is dissolved into tin-lead solder during SMT reflow. In order to take full advantage of this phenomenon, it is necessary to understand the conditions under which such coverage...
This Standards publication covers stabilized constant-potential-t
Foreword This standards publication is a NEMA Adoptive Standard based on IEC 62040-3, Uninterruptible power systems (UPS)─Part 3: Method of specifying the performance and test requirements. The current edition of IEC 62040-3 is adopted in its entirety with certain differences described in the...
This Standards Publication covers stabilized constant-potential-t
This document lists the entries for petroleum process streams and related chemical substances which are included in the Toxic Substances Control Act Chemical Substances Inventory (EPA, May, 1979) or in Cumulative Supplement II (EPA, May, 1982, TS-799). It does not include any items which may be...