loading
BS EN 13826 - Peak expiratory flow meters
June 12, 2003 - BSI
A description is not available for this item.
TEMA FLOW INDUCED - Flow Induced Vibration Analysis Software (FIV)
TEMA
A description is not available for this item.
AWWA METERS SET - AWWA METERS SET
AWWA
A description is not available for this item.
CSA Z23747 - Anaesthetic and respiratory equipment - Peak expiratory flow meters for the assessment of pulmonary function in spontaneously breathing humans
January 1, 2018 - CSA

This International Standard specifies requirements for a peak expiratory flow meter (pefm) intended for the assessment of pulmonary function in spontaneously breathing humans. This International Standard covers all medical devices that measure peak expiratory flowrate in...

SAA AS/NZS 4237 - RESPIRATORY THERAPY EQUIPMENT - PEAK EXPIRATORY FLOW METERS
SAI
A description is not available for this item.
ISO 23747 - Anaesthetic and respiratory equipment - Peak expiratory flow meters for the assessment of pulmonary function in spontaneously breathing humans
August 1, 2015 - ISO

This International Standard specifies requirements for a peak expiratory flow meter (pefm) intended for the assessment of pulmonary function in spontaneously breathing humans. This International Standard covers all medical devices that measure peak expiratory flowrate in...

DIN EN ISO 23747 - Anaesthetic and respiratory equipment - Peak expiratory flow meters for the assessment of pulmonary function in spontaneously breathing humans (ISO 23747:2015)
December 1, 2015 - DIN

This International Standard specifies requirements for a peak expiratory flow meter (pefm) intended for the assessment of pulmonary function in spontaneously breathing humans. This International Standard covers all medical devices that measure peak expiratory flowrate in...

DS/EN ISO 23747 - Anaesthetic and respiratory equipment - Peak expiratory flow meters for the assessment of pulmonary function in spontaneously breathing humans (ISO 23747:2015)
September 15, 2015 - DS

This International Standard specifies requirements for a PEAK EXPIRATORY FLOW METER (PEFM) intended for the assessment of pulmonary function in spontaneously breathing humans. This International Standard covers all MEDICAL DEVICES that measure PEAK EXPIRATORY FLOWRATE in...

ASTM D6927-22 - Standard Test Method for Marshall Stability and Flow of Asphalt Mixtures
November 1, 2022 - ASTM International

1.1 This test method covers measurement of resistance to plastic flow of 4 in. (102 mm) cylindrical specimens of asphalt mixture loaded in a direction perpendicular to the cylindrical axis by means of the Marshall apparatus. This test method is for use with dense-graded asphalt mixtures...

ITU-T H.850.4 - Conformance of ITU-T H.810 personal health system: Personal Health Devices interface Part 10D: Transcoding for Bluetooth Low Energy: Personal Health Gateway – Glucose meter
August 1, 2020 - ITU-T

The scope of this Recommendation1 is to provide a test suite structure (TSS) and the test purposes (TP) for the Personal Health Devices interface based on the requirements defined in the Continua Design Guidelines (CDG) [ITU-T H.810 (2016)]. The objective of this test specification is to provide a...

ITU-T H.841 - Conformance of ITU-T H.810 personal health system: Personal Health Devices interface Part 1: Optimized Exchange Protocol: Personal Health Device
August 1, 2020 - ITU-T

The scope of this Recommendation1 is to provide a test suite structure (TSS) and the test purposes (TP) for the Personal Health Devices interface based on the requirements defined in the Continua Design Guidelines (CDG) [ITU-T H.810 (2017)]. The objective of this test specification is to provide a...

ITU-T H.850.7 - Conformance of ITU-T H.810 personal health system: Personal Health Devices interface Part 10G: Transcoding for Bluetooth Low Energy: Personal Health Gateway – Continuous glucose monitoring
August 1, 2020 - ITU-T

The scope of this Recommendation1 is to provide a test suite structure (TSS) and the test purposes (TP) for the Personal Health Devices interface based on the requirements defined in the Continua Design Guidelines (CDG) [ITU-T H.810 (2016)]. The objective of this test specification is to provide a...

ITU-T H.850.1 - Conformance of ITU-T H.810 personal health system: Personal Health Devices interface Part 10A: Transcoding for Bluetooth Low Energy: Personal Health Gateway – Thermometer
August 1, 2020 - ITU-T

The scope of this Recommendation1 is to provide a test suite structure (TSS) and the test purposes (TP) for the Personal Health Devices interface based on the requirements defined in the Continua Design Guidelines (CDG) [ITU-T H.810 (2016)]. The objective of this test specification is to provide a...

ITU-T H.850.3 - Conformance of ITU-T H.810 personal health system: Personal Health Devices interface Part 10C: Transcoding for Bluetooth Low Energy: Personal Health Gateway – Heart-rate
August 1, 2020 - ITU-T

The scope of this Recommendation1 is to provide a test suite structure (TSS) and the test purposes (TP) for the Personal Health Devices interface based on the requirements defined in the Continua Design Guidelines (CDG) [ITU-T H.810 (2016)]. The objective of this test specification is to provide a...

ITU-T H.850.2 - Conformance of ITU-T H.810 personal health system: Personal Health Devices interface Part 10B: Transcoding for Bluetooth Low Energy: Personal Health Gateway – Blood pressure
August 1, 2020 - ITU-T

The scope of this Recommendation1 is to provide a test suite structure (TSS) and the test purposes (TP) for the Personal Health Devices interface based on the requirements defined in the Continua Design Guidelines (CDG) [ITU-T H.810 (2016)]. The objective of this test specification is to provide a...

ITU-T H.850.5 - Conformance of ITU-T H.810 personal health system: Personal Health Devices interface Part 10E: Transcoding for Bluetooth Low Energy: Personal Health Gateway – Weighing scales
August 1, 2020 - ITU-T

The scope of this Recommendation1 is to provide a test suite structure (TSS) and the test purposes (TP) for the Personal Health Devices interface based on the requirements defined in the Continua Design Guidelines (CDG) [ITU-T H.810 (2016)]. The objective of this test specification is to provide a...

ITU-T H.850.6 - Conformance of ITU-T H.810 personal health system: Personal Health Devices interface Part 10F: Transcoding for Bluetooth Low Energy: Personal Health Gateway – Pulse oximeter
August 1, 2020 - ITU-T

The scope of this Recommendation1 is to provide a test suite structure (TSS) and the test purposes (TP) for the Personal Health Devices interface based on the requirements defined in the Continua Design Guidelines (CDG) [ITU-T H.810 (2016)]. The objective of this test specification is to provide a...

Advertisement