ISO 12402-7 specifies the minimum requirements for construction and performance of materials and components of personal flotation devices as well as relevant test methods.
This document specifies the safety requirements for buoyancy aids, performance level 50. It is applicable to buoyancy aids for adults and children with a body mass greater than 25 kg only, used in sheltered waters. Buoyancy aids require active participation by the user where help and rescue are...
This document specifies the safety requirements for buoyancy aids, performance level 50. It is applicable to buoyancy aids for adults and children with a body mass greater than 25 kg only, used in sheltered waters. Buoyancy aids require active participation by the user where help and rescue are...
This document specifies the safety requirements for buoyancy aids, performance level 50. It is applicable to buoyancy aids for adults and children with a body mass greater than 25 kg only, used in sheltered waters. Buoyancy aids require active participation by the user where help and rescue are...
ISO 12402-5 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such circumstances where more bulky or buoyant devices can impair the user's activity. It applies to buoyancy aids used by...
This document specifies the safety requirements for lifejackets, performance level 150. It is applicable to lifejackets used by adults, children and infants, for general, offshore or rough water use, or when the users are fully clothed.
This document specifies the safety requirements for lifejackets, performance level 275. It is applicable to lifejackets for adults, children or infants, for offshore use under severe conditions, or when protective clothing is being used or additional loads are being carried.
This document specifies the safety requirements for lifejackets, performance level 150. It is applicable to lifejackets used by adults, children and infants, for general, offshore or rough water use, or when the users are fully clothed.
This document specifies the safety requirements for lifejackets, performance level 275. It is applicable to lifejackets for adults, children or infants, for offshore use under severe conditions, or when protective clothing is being used or additional loads are being carried.
This document specifies the safety requirements for lifejackets, performance level 100. It is applicable to lifejackets used by adults, children and infants, for use in sheltered or calm water, or when the users are fully clothed.
This document specifies the safety requirements for lifejackets, performance level 100. It is applicable to lifejackets used by adults, children and infants, for use in sheltered or calm water, or when the users are fully clothed.
124020-000040-000000