This standard practice classification establishes the requirements of dimensional design and instructional usage for swage locking pins and collar inspection gages.
This Standard covers standard designs for the following: (a) plain and thread plug gage blanks to 12.010 in. maximum gaging diameter (b) plain and thread ring gage blanks to 12.260 in. maximum gaging diameter (c) involute and serrated spline plug and ring gage blanks to 8.000...
This test procedure establishes a test method to determine whether coupling pin strength can withstand external forces required to mate and unmated circular bayonet electrical connectors with gages or devices.
This commercial item description (CID) depicts the requirements for a safety retaining pin.
This specification covers carbon, alloy and CRES taper pins.
When properly performed and interpreted, the expansion pin test will provide information with regard to the capacity of a tube for expansion and to reveal surface defects. Expansion pin test may provide data for research and development, engineering design, quality control, and...
This specification covers metal tent pins (see 6.1).