This specification covers carbon steel pipe for high-temperature service. These pipes are suitable for welding, bending, flanging, and similar forming operations. Mechanical testing of the specimens shall include tensile, bending, flattening, hydrostatic and nondestructive...
This specification2 covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1⁄8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as given in ASME B 36.10M. It shall be permissible to furnish pipe having other dimensions...
This practice covers the procedures for subsurface installation of corrugated polyethylene pipe, in accordance with the flexible conduit principles, intended for agricultural drainage or water table control. It is not however recommended for sanitary and storm sewer applications. General...
1.1 This specification2 covers steel pipe: electric-fusion-weld
Introduction: Lap-Joint Flanges (LJF) have been used for decades. The typical polyethylene flange adapter with loose LJF is also known as a Van-Stone Flange joint. The HDPE flanged joint assembly is an engineered pressure containment connection subject to diverse forces. While simple in appearance,...
This document specifies the technical delivery conditions for bends made by the cold bending process for bend with radii 5xOD or higher for use in pipeline transportation systems for the petroleum and natural gas industries as defined in ISO 13623. This document also specifies the...
1.1 This specification2 covers welded, cold-worked, and annealed nickel-chromium-iron
This specification covers standard requirements for electric-fusion-weld
This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007; UNS N06975; UNS N08320; UNS 06002; UNS N06022; UNS N06035; UNS N06058; UNS N06059; UNS N06200; UNS...
1.1 This specification2 covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for bending, flanging (vanstoning), and similar forming operations, and for fusion welding...
This document specifies the technical delivery conditions for bends made by the cold bending process for bend with radii 5xOD or higher for use in pipeline transportation systems for the petroleum and natural gas industries as defined in ISO 13623. This document also specifies the...
This document specifies technical requirements and measures for testing procedures for evaluation of energy required to be adopted by persons undertaking the design, manufacture and supply of metal forming and laser processing machine tools in order to achieve reproducible data about the energy...
This specification covers the requirements for 34 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service. Alloys may be supplied in the following conditions: Grades 5, 23, 24, 25, 29, 35, or 36 annealed or aged; Grades 9,...
This guide covers standard specification for straight seam or spinal seam electric-fusion-weld
1.1 This specification2 covers electric-fusion-weld
This specification covers carbon and alloy steel pipe, electric-fusion-weld
These engine coolant hoses or assemblies incorporating these coolant hoses are intended to withstand the effects of circulating solutions containing corrosion inhibitors and glycols and operating under various pressure conditions at continuous operating temperatures from 40 °C to maximum...
This specification covers wrought carbon steel and alloy steel pipe fittings of seamless and welded construction for use in pressure piping and pressure vessel service at low temperatures. Materials shall consist of forgings, bars, plates, seamless or fusion welded tubular products with...
This practice provides information on apparatus, specimen preparation and procedure for conducting a guided three point side bend evaluation of a transverse specimen cut from a coupon removed from a butt fusion joint in polyethylene pipe having a wall thickness 1.00 in. (25.4 mm) and...
This specification covers carbon steel pipe for high-temperature service. These pipes are suitable for welding, bending, flanging, and similar forming operations. Mechanical testing of the specimens shall include tensile, bending, flattening, hydrostatic and nondestructive...