This standard encompasses the design and performance requirements for pipe hanger components used in automatic sprinkler systems. Appendix C illustrates various sprinkler pipe hanger components, and is intended to serve as a guide to consistent use of nomenclature for...
002030-000000-000000
This Standard Practice lists and defines the principle terms and abbreviations used to describe pipe hangers and supports. Users of this Standard Practice are cautioned to consult the specific manufacture for inherent limitations in the use of their products. This Standard Practice is...
This Standard Practice establishes recommended procedures for detailing, fabrication, and installation of pipe hangers and supports. These procedures supplement, but do not replace, those of the manufacturer.
This practice covers acceptable methods of fabricating and installing rigid pipe hangers used to support shipboard piping systems, it provides guidance for the design of hanger caps, straps and standoffs, selection of hanger and hanger liner materials,...
This practice covers acceptable methods of fabricating and installing rigid pipe hangers used to support shipboard piping systems, it provides guidance for the design of hanger caps, straps and standoffs, selection of hanger and hanger liner materials,...
This practice covers acceptable methods of fabricating and installing rigid pipe hangers used to support shipboard piping systems, it provides guidance for the design of hanger caps, straps and standoffs, selection of hanger and hanger liner materials,...
1.1 This practice covers acceptable methods of fabricating and installing rigid pipe hangers used to support shipboard piping systems with temperatures of 650°F (343°C) or less. 1.2 This practice provides guidance for the design of hanger caps, straps and standoffs,...
This practice covers acceptable methods of fabricating and installing rigid pipe hangers used to support shipboard piping systems, it provides guidance for the design of hanger caps, straps and standoffs, selection of hanger and hanger liner materials,...
This practice covers acceptable methods of fabricating and installing rigid pipe hangers used to support shipboard piping systems, it provides guidance for the design of hanger caps, straps and standoffs, selection of hanger and hanger liner materials,...
This Standard Practice establishes an industry accepted basis for Manufacturers, Engineers, Erectors, Purchasers, Inspectors, Draftsmen, and others involved in the Materials, Design, Manufacture, Selection, Application, Inspection, and Installation of pipe hangers and supports and...
This practice covers acceptable methods of fabricating and installing rigid pipe hangers used to support shipboard piping systems with temperatures of 650°F (343°C) or less. This practice provides guidance for the design of hanger caps, straps and standoffs, selection of...
This document specifies construction requirements, performance requirements, test methods and marking requirements for typical types of pipe hangers.
The technical requirements for the production of glass webbing for the thermal isolation of pipe hangers from steam pipes for use in HM Surface Ships and Submarines.
General This Standard covers pipe support hangers and hooks intended for use in plumbing supply and drain waste vent systems and specifies requirements for materials, physical characteristics, performance testing, and markings. Products covered by this standard can include: (a)...
Covers requirements for the design and manufacture of components for pipe hangers , slider and roller type supports for uninsulated and insulated steel and cast iron pipes of nominal size 15 mm to 160 mm used for transporting fluids within the temperature range -20°C to +470°C.
Materials, components, dimensions, finishes and tests for rigging screws (8-100 mm thread size) and turnbuckles (8-72 mm thread size).