1.1 This practice covers recommended installation techniques for aluminum and stainless steel jacketing for thermal and acoustic pipe insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. This practice applies to materials...
This specification covers acrylonitrile-butadi
1.1 This practice covers recommended installation techniques for aluminum and stainless steel jacketing for thermal and acoustic pipe insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. This practice applies to materials...
5.1 Pipe and duct insulation systems are often evaluated with Test Method E84 to comply with building or mechanical code requirements. This practice describes, in detail, specimen preparation and mounting procedures for single-component pipe or duct insulation systems...
This specification covers mineral fiber blanket insulation and blanket-type pipe insulation (metal-mesh covered) (industrial type). Mineral fiber metal-mesh covered blanket shall be composed of rock, slag, or glass processed from the molten state into fibrous form, bonded with...
1.1 This practice covers estimation of the maximum use temperature of thermal insulation including loose fill, blanket, block, board, and preformed pipe insulation. It is based upon selected performance criteria, and characterization of product properties during and after use...
This specification covers mineral fiber blanket insulation and blanket-type pipe insulation (metal-mesh covered) (industrial type). Mineral fiber metal-mesh covered blanket shall be composed of rock, slag, or glass processed from the molten state into fibrous form, bonded with...
This guide describes the use of a high solids content, cold liquid-applied elastomeric waterproofing membrane subject to intermittent hydrostatic pressure in a waterproofing system intended for installation on cast-in-place concrete vertical surfaces. Typical uses for these systems include...
1.1 This specification addresses flexible protective jackets, made of a modified asphalt or butyl rubber sealing compound, for use over thermal insulation. The sealing compound is covered with an outer surface material. Typical applications are insulated ducts, pipe, and equipment....
This guide describes the use of a high solids content, cold liquid-applied elastomeric waterproofing membrane subject to intermittent hydrostatic pressure in a waterproofing system intended for installation on cast-in-place concrete vertical surfaces. Typical uses for these systems include...
This specification provides requirements for the design of thermal insulation systems for cryogenic piping and equipment for liquefied natural gas (LNG)-fueled ship applications. Methods and materials for installation, including jacketing and vapor retarders, are also detailed. The...
1.1 This specification provides requirements for the design of thermal insulation systems for cryogenic piping and equipment for liquefied natural gas (LNG)-fueled ship applications. Methods and materials for installation, including jacketing and vapor retarders, are also detailed. 1...