This SAE Standard is equivalent to ISO Standard 6627 TR. Differences, where they exist, are shown in Appendix A with associated rationale. This SAE Standard specifies the dimensional features of commonly used oil control rings having two steel segments (rails) separated and expanded by one...
There is no standard equivalent to this SAE Standard. However, SAE J2226 is similar to and represents an extension of SAE J1998 (equivalent to ISO Standard 6622/2 TR). This SAE Standard specifies the essential dimensional features of Type B barrel faced steel rectangular piston rings....
This part of ISO 6624 specifies the essential dimensional features of half keystone rings made of steel, types HK, HKB and HKBA, having nominal diameters from 50 mm up to, and including, 160 mm, used in reciprocating internal combustion piston engines for road vehicles and other...
This part of ISO 6624 specifies the essential dimensional features of half keystone rings made of cast iron, types HK, HKB and HKBA, having nominal diameters from 38 mm up to, and including, 160 mm, used in reciprocating internal combustion piston engines for road vehicles and other...
This SAE Standard is equivalent to ISO Standard 6625. Differences, where they exist, are shown in Appendix A. This SAE Standard specifies the dimensional features of S, G, D, and DV oil control piston ring types. The normal range for the axial width of oil control rings (2.5 to...
1.1 This practice covers procedures for conducting laboratory bench-scale friction tests of materials, coatings, and surface treatments intended for use in piston rings and cylinder liners in diesel or spark-ignition engines. The goal of this procedure is to provide a means for...
This specification covers a centrifugally-cast, alloyed iron in the form of sleeves for the fabrication of piston rings.
5.1 This is an accelerated engine oil test, performed in a standardized, calibrated, stationary single-cylinder diesel engine that gives a measure of (1) piston and ring groove deposit forming tendency, (2) piston, ring and liner scuffing and (3) oil consumption. The...
5.1 This is an accelerated engine oil test, performed in a standardized, calibrated, stationary single-cylinder diesel engine that gives a measure of (1) piston and ring groove deposit forming tendency, (2) piston, ring, and liner scuffing and (3) oil consumption. The...
This part of ISO 6626 specifies the essential dimensional features of coil-spring-loaded oil control rings made of cast iron, types DSF-C, SSF, GSF, DSF, SSF-L, DSF-NG and DSF-CNP. It is applicable to those piston rings in sizes 60 mm to 110 mm, inclusive, for reciprocating...
This specification covers a centrifugally-cast, alloyed iron in the form of piston rings.