- Trained on our vast library of engineering resources.
loading
AAMI QUALITY SYSTEM - THE QUALITY SYSTEM COMPENDIUM: REQ & INDUSTRY PRACTICE
AAMI
A description is not available for this item.
PCMCIA SYSTEM - PCMCIA SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
AWI QUALITY STANDARDS - ARCHITECTURAL WOODWORK QUALITY STANDARDS ILLISTRATED
AWI
A description is not available for this item.
AAMI QUALITY SYSTEM CD - QUALITY SYSTEM COLLECTION CD
AAMI
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP SI - 2020 ASHRAE Handbook HVAC Systems and Equipment SI Edition
January 1, 2020 - ASHRAE
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP IP - 2020 ASHRAE Handbook HVAC Systems and Equipment I-P Edition
January 1, 2020 - ASHRAE
A description is not available for this item.
ISO QUALITY ASSURANCE - QUALITY ASSURANCE FOR ANALYTICAL LABORATORIES
ISO
A description is not available for this item.
QUALITY PLANNING - QUALITY PLANNING AND ANALYSIS
ASQ
A description is not available for this item.
QUALITY RELIABILITY - QUALITY, RELIABILITY & PROCESS IMPROVEMENT
IP
A description is not available for this item.
ASTM D7613-17(2023) - Standard Specification for Flexible Polypropylene Reinforced (fPP-R) and Nonreinforced (fPP) Geomembranes
June 1, 2023 - ASTM International

1.1 This specification covers flexible polypropylene reinforced (fPP-R) and nonreinforced (fPP) geomembranes made from flexible polypropylene as the principal polymer prepared by the polymerization of propylene with or without other alpha olefin monomers. 1.2 The tests and property limits used to...

ASTM E84-23c - Standard Test Method for Surface Burning Characteristics of Building Materials
September 1, 2023 - ASTM International

1.1 This fire-test-response standard for the comparative surface burning behavior of building materials is applicable to exposed surfaces such as walls and ceilings. The test is conducted with the specimen in the ceiling position with the surface to be evaluated exposed face down to the ignition...

JIS QUALITY CONTROL HDBK - JIS Quality Control Handbook
January 1, 2019 - JSA
A description is not available for this item.
ASTM E84-23b - Standard Test Method for Surface Burning Characteristics of Building Materials
August 1, 2023 - ASTM International

1.1 This fire-test-response standard for the comparative surface burning behavior of building materials is applicable to exposed surfaces such as walls and ceilings. The test is conducted with the specimen in the ceiling position with the surface to be evaluated exposed face down to the ignition...

ASTM A29/A29M-23 - Standard Specification for General Requirements for Steel Bars, Carbon and Alloy, Hot-Wrought
July 1, 2023 - ASTM International

1.1 This specification2 covers a group of common requirements which, unless otherwise specified in the purchase order or in an individual specification, shall apply to carbon and alloy steel bars under each of the following ASTM specifications (or under any other ASTM specification which invokes...

ASTM D2132-23 - Standard Test Method for Dust-and-Fog Tracking and Erosion Resistance of Electrical Insulating Materials
August 1, 2023 - ASTM International

1.1 This test method is intended to differentiate solid electrical insulating materials with respect to their resistance to the action of electric arcs produced by conduction through surface films of a specified contaminant containing moisture. Test Methods D2302, D2303, D3638, and D5288 are also...

Advertisement