This International Standard specifies the characteristics of bush, plain and flanged roller chains of both solid and hollow bearing pin types designed for general conveying and mechanical handling duties, together with associated chain sprockets and attachments. The chain dimensions...
This specification covers the fabrication of new woodcleated boxes with skidded, load-bearing bases. Boxes covered by this specification are designed for nonregulated domestic and overseas shipment of loads less than 2500 lb [1134 kg] and not greater than 16 ft [4877 mm] in length (see 9.1)....
This specification covers the fabrication of wood-cleated shipping boxes with skidded. load-bearing bases designed for nonregulated domestic and overseas shipment of loads under a specified weight limit. Box performance under all atmospheres, handling, shipping, and storage conditions is not...
This specification covers the fabrication of wood-cleated shipping boxes with skidded. load-bearing bases designed for nonregulated domestic and overseas shipment of loads under a specified weight limit. Box performance under all atmospheres, handling, shipping, and storage conditions is not...
This specification covers the fabrication of wood-cleated shipping boxes with skidded. load-bearing bases designed for nonregulated domestic and overseas shipment of loads under a specified weight limit. Box performance under all atmospheres, handling, shipping, and storage conditions is not...
1.1 This specification covers the fabrication of new wood-cleated boxes with skidded, load-bearing bases. Boxes covered by this specification are designed for nonregulated domestic and overseas shipment of loads less than 2500 lb [1134 kg] and not greater than 16 ft [4877 mm] in length (see...
Requirements for pulleys 600 mm to 2100 mm diameter incorporating rolling bearings in boss; also 600 mm and 1350 mm diameter with bearing bushes in associated pedestals. Specifies pulley classification, particular design criteria, shafts, pedestals, bearings, workmanship, inspection and...
This International Standard specifies tests, inspections and procedures for verifying the conformance of a crane with its operational specifications and its capability to lift rated loads (see ISO 7363). This International Standard is applicable to the types of cranes designated in ISO 4306-1,...
This standard specifies dimensions and materials for rollers for use with conveyor chains as specified in DIN 8167-1, DIN 8167-3, DIN 8168-1, and DIN 8168-3