This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe plain bearings. The purpose of ARP5448 and its associated slash sheets is to document test methods commonly used to evaluate airframe bearings. These test methods may be referenced in specifications, part...
This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe plain bearings. The purpose of ARP5448 and its associated slash sheets is to document test methods commonly used to evaluate airframe bearings. These test methods may be referenced in specifications, part...
This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe plain bearings. The purpose of ARP5448 and its associated slash sheets is to document test methods commonly used to evaluate airframe bearings. These test methods may be referenced in specifications, part...
This standard details two methods of inspecting PTFE lined spherical or journal bearing wear outside the test apparatus. The methods described herein are applicable only to bearings which were unidirectionally loaded and the area of sliding wear is known and held constant throughout the...
This standard details two methods of inspecting TFE lined spherical or journal bearing wear outside the test apparatus. The methods described herein are applicable only to bearings which were unidirectionally loaded and the area of sliding wear is known and held constant throughout the...
This part of ISO 12240 specifies dimensions, tolerances and radial internal clearances for various dimension series of spherical plainbearing rod ends. The dimensions and tolerances specified in this part of ISO 12240 have been selected to permit the design and use of spherical...
This document is intended to give advisory information for the selection of plain bearings and bearing materials most suitable for aircraft landing gear applications. Information included herein was derived from bearing tests and service experience/reports. Airframe/landing...
This document is intended to give advisory information for the selection of plain bearings and bearing materials most suitable for aircraft landing gear applications. Information is given on bearing installation methods and fits that have given satisfactory performance and...
This document is intended to give advisory information for the selection of plain bearings and bearing materials most suitable for aircraft landing gear applications. Information is given on bearing installation methods and fits that have given satisfactory performance and...
This document is intended to give advisory information for the selection of plain bearings and bearing materials most suitable for aircraft landing gear applications. Information included herein was derived from bearing tests and service experience/reports. Airframe/landing...
This document is intended to give advisory information for the selection of plain bearings and bearing materials most suitable for aircraft landing gear applications. Information included herein was derived from bearing tests and service experience/reports. Airframe/landing...
This test method outlines a standard procedure for performing cyclic reversing load testing on oscillating sliding bearings. The wear data from these tests is to be used for qualification requirements and to establish bearing design criteria.
This test method outlines a recommended procedure for performing unidirectional load dynamic testing of self-lubricating bearings at room temperature, elevated temperature or sub-zero temperature, dry or contaminated with fluids. The wear data from these tests is to be used for qualification and to...
This test method outlines a standard procedure for performing unidirectional load dynamic testing of self-lubricating bearings at room temperature, elevated temperature or sub-zero temperature, dry or contaminated with fluids. The wear data from these tests is to be used for qualification and to...