loading
QPL-18709 - GREASE,BALL,ROLLER BEARING
NPFC
A description is not available for this item.
ANSI B3.9 - BALL & ROLLER BEARING ACCESSORIES
ANSI
A description is not available for this item.
MIL-G-18709 - GREASE BALL & ROLLER BEARING
NPFC
A description is not available for this item.
ANSI B3.13 - ROLLER BEARING VIBRATIONS
ANSI
A description is not available for this item.
MS 19068 - NUTS , PLAIN, ROUND, RETAINING, BALL AND ROLLER BEARING, REGULAR SERIES
February 13, 2020 - NPFC
A description is not available for this item.
MS 19067 - NUTS, PLAIN, ROUND, RETAINING, BALL AND ROLLER BEARING, LIGHT SERIES
NPFC
A description is not available for this item.
GME QS 521000 - BALL AND ROLLER BEARING STEEL
GME
A description is not available for this item.
ISO 7063 - Rolling bearings - Needle roller bearing track rollers - Boundary dimensions, geometrical product specifications (GPS) and tolerance values
July 1, 2018 - ISO

This document specifies dimensional characteristics, nominal boundary dimensions and tolerance values for needle roller bearing track rollers, yoke and stud types.

ARP5483/7B - Dynamic Radial Load Test, Track Roller Bearing
May 23, 2019 - SAE International

This test method outlines the recommended machine function, fixtures, and procedures for performing dynamic radial load tests on track roller bearings for airframe applications. Bearings covered by this test method shall be yoke and stud type track roller, needle bearings.

MIL-R-22440 - ROLLERS, BEARING, NEEDLE, FERROUS, SOLID
NPFC
A description is not available for this item.
ASTM F2443-04(2021) - Standard Specification for Roller, Bearing, Needle, Ferrous, Solid, Spherical End
January 15, 2021 - ASTM International

1.1 This specification covers ferrous needle rollers having spherical ends. 1.2 Spherical-ended needle rollers designed to this specification are intended for use as bearing components. A complement of rollers is run on a hardened (HRC 58-65, see Test Methods E18) shaft...

ASTM F2443-04(2012) - Standard Specification for Roller, Bearing, Needle, Ferrous, Solid, Spherical End
December 1, 2012 - ASTM International

1.1 This specification covers ferrous needle rollers having spherical ends. 1.2 Spherical-ended needle rollers designed to this specification are intended for use as bearing components. A complement of rollers is run on a hardened (HRC 58-65, see Test Methods E18) shaft...

ASTM F2443-04 - Standard Specification for Roller, Bearing, Needle Ferrous, Solid, Spherical End
November 1, 2004 - ASTM International

1.1 This specification covers ferrous needle rollers having spherical ends. 1.2 Spherical-ended needle rollers designed to this specification are intended for use as bearing components. A complement of rollers is run on a hardened (HRC 58-65, see Test Methods E 18) shaft...

A-A-59685 - GREASE, SEALED BALL AND ROLLER BEARING
April 12, 2001 - NPFC

This Commercial Item Description (CID) covers the performance requirements of a synthetic base hydrocarbon grease thickened with a lithium complex soap that is intended for application as a lubricant for sealed bearings used in electric motors on Navy ships and submarines. It is not intended to be...

MS 19065 - ROLLER, BEARING, FERROUS, SOLID, SPHERICAL END
NPFC
A description is not available for this item.
BS 3438 - ROLLER BEARING AXLEBOXES FOR RAILWAY ROLLING STOCK
BSI
A description is not available for this item.
MIL-G-38220 - GREASE,AIRCRAFT,HIGH SPEED,BALL & ROLLER BEARING
NPFC
A description is not available for this item.
MIL-G-27343 - GREASE, BALL AND ROLLER BEARING, FOR TEMPERATURE
NPFC
A description is not available for this item.
MIL-G-25760 - GREASE, AIRCRAFT: BALL AND ROLLER BEARING, WIDE
NPFC
A description is not available for this item.
ASTM F2443 - Standard Specification for Roller, Bearing, Needle, Ferrous, Solid, Spherical End
November 1, 2004 - ASTM

This specification covers ferrous needle rollers having spherical ends. Spherical-ended needle rollers designed to this specification are intended for use as bearing components. A complement of rollers is run on a hardened (HRC 58-65, see Test Methods E18) shaft and in a...

Advertisement