- Trained on our vast library of engineering resources.
loading
QUALITY PLANNING - QUALITY PLANNING AND ANALYSIS
ASQ
A description is not available for this item.
ISO TRANSITION PLANNING - TRANSITION PLANNING GUIDE FOR ISO 9001:2000
ISO
A description is not available for this item.
ISO 13485 P-710 PLANNING - 13485 P-710 PLANNING OF PRODUCT REALIZATION
9000STORE
A description is not available for this item.
NR TEF 3005 - Aluminothermic Welding Worksite Planning Form
September 2, 2023 - NR
A description is not available for this item.
STD0016A - Standard for Preparing a DMSMS Management Plan
December 12, 2023 - SAE International

This standard defines the requirements used by the Plan owner to develop a DMSMS Management Plan, hereinafter referred to as the Plan. The requirement to develop a DMSMS Management Plan could come from a number of different sources, such as a contractual or customer...

SAE1010A - Standard Practice for Manpower and Personnel
December 13, 2023 - SAE International

This standard covers Manpower and Personnel (M&P) processes throughout planning, design, development, test, production, use, and disposal of a system. Depending on contract phase and/or complexity of the program, tailoring can be applied. The scope of this standard includes Prime and...

SAE6906A - Standard Practice for Human Systems Integration
December 13, 2023 - SAE International

This SAE Standard identifies contractor activities for planning and conducting HSI as part of procurement activities on Department of Defense (DoD) system acquisition programs. This standard covers HSI processes throughout system design, development, test, production, use, and disposal....

ASTM F3083/F3083M-23a - Standard Specification for Emergency Conditions, Occupant Safety and Accommodations
September 1, 2023 - ASTM International

This specification covers emergency conditions, occupant safety and accommodations for occupants and cargo. The applicant for a design approval must seek the individual guidance of their respective civil aviation authority (CAA) body concerning the use of this standard as part of a certification...

ASTM F3179/F3179M-23 - Standard Specification for Performance of Aircraft
September 1, 2023 - ASTM International

This specification provides airworthiness design requirements for general aeroplane performance, and is applicable to small aeroplanes as defined in Terminology F3060. The applicant for a design approval shall seek the individual guidance to their respective civil aviation authority (CAA) body...

ASTM F3082/F3082M-23a - Standard Specification for Weights and Centers of Gravity of Aircraft
September 1, 2023 - ASTM International

This specification covers airworthiness design standards associated with aeroplane flight. The applicant for a design approval shall seek the individual guidance of their respective civil aviation authority (CAA) body concerning the use of this specification as part of a certification plan.

NR TEF 3279 - Longitudinal Bearer Management Plan
December 2, 2023 - NR
A description is not available for this item.
ASTM D3951-18(2023) - Standard Practice for Commercial Packaging
October 1, 2023 - ASTM International

4.1 This practice covers the requirements for the commercial preservation, packaging, packing (exterior container), unitization, and marking for supplies and equipment. It provides for multiple handling and shipment by any mode, and storage periods of a minimum of one year in enclosed facilities...

ASTM E3164-23 - Standard Guide for Contaminated Sediment Site Risk-Based Corrective Action - Baseline, Remedy Implementation and Post-Remedy Monitoring Programs
August 1, 2023 - ASTM International

4.1 Intended Users: 4.1.1 This guide may be used by various parties involved in sediment corrective action programs, including regulatory agencies, project sponsors, environmental consultants, toxicologists, risk assessors, site remediation professionals, environmental contractors, and other...

J2847/2_202309 - Communication Between Plug-in Vehicles and Off-Board DC Chargers
September 6, 2023 - SAE International

This SAE Recommended Practice establishes requirements and specifications for communication between plug-in electric vehicle (PEV) and the DC off-board charger. Where relevant, this document notes, but does not formally specify, interactions between the vehicle and vehicle operator. This document...

ASTM F3365-23 - Standard Practice for Compliance Audits to ASTM Standards on Unmanned Aircraft Systems
August 1, 2023 - ASTM International

4.1 The purpose of this standard practice is to provide the minimum requirements for the conduct of compliance audits. 4.2 The intended use of this practice is to provide a basis for an internal or external entity to develop an audit program. An audit program defines specific requirements for the...

ASTM F3066/F3066M-23 - Standard Specification for Aircraft Powerplant Installation Hazard Mitigation
June 1, 2023 - ASTM International

This specification covers minimum requirements for hazard mitigation in propulsion systems installed on small aeroplanes. The applicant for a design approval must seek the individual guidance to their respective civil aviation authority (CAA) body concerning the use of this specification as part of...

ARP5660B - Deicing Facility Operational Procedures
July 24, 2023 - SAE International

This SAE Aerospace Recommended Practice (ARP) provides guidelines for the standardization of safe operating procedures to be used in performing services and maintenance at designated deicing facilities (DDFs), comprising both central deicing facilities (CDFs) and remote deicing facilities. These...

ASTM D6439-23 - Standard Guide for Cleaning, Flushing, and Purification of Steam, Gas, and Hydroelectric Turbine Lubrication Systems
July 1, 2023 - ASTM International

4.1 This guide is intended to aid the equipment manufacturer, installer, service company, and turbine operator in coordinating their efforts to obtain and maintain clean lubrication and control systems. 4.2 The flushing and cleaning philosophies stated in this guide are applicable to both large and...

ASTM D6353-23 - Standard Guide for Sampling Plan and Core Sampling for Prebaked Anodes Used in Aluminum Production
July 1, 2023 - ASTM International

1.1 This guide covers sampling for prebaked carbon anodes used in the production of aluminum, and details procedures for taking test samples from anode blocks. It covers equipment and procedures for obtaining samples from anode blocks in a manner that does not destroy the block or prevent its...

Advertisement