This specification establishes requirements for sulfone plastic insert fittings utilizing a copper crimp ring for SDR9 cross-linked polyethylene (PEX) tubing for cold- and hot-water distribution systems. Material for fitting shall be molded from sulfone plastic. Molded...
INTRODUCTION Random copolymerized polypropylene (PP-R) is a high-temperature plastic pressure piping system used for plumbing and hydronic heating and cooling applications. PP-R was launched in the 1980s in Europe, then introduced to North America in the 2000s. PP-R product standards...
This specification establishes requirements for sulfone plastic insert fittings utilizing a copper crimp ring for SDR9 cross-linked polyethylene (PEX) tubing for cold- and hot-water distribution systems. Material for fitting shall be molded from sulfone plastic. Molded...
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings for four sizes (3/8, ½, and ¾ and 1) of cross-linked polyethylene (PEX) plastic tubing an polyethylene of raised temperature (PE-RT) tubing. These fittings...
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings for three sizes (3/8, 1/2, and 3/4) of cross-linked polyethylene (PEX) plastic tubing. These fittings are intended for use in 100 psi (690 kPa) cold- and hot-water...
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings for three sizes (3/8, 1/2, and 3/4) of cross-linked polyethylene (PEX) plastic tubing. These fittings are intended for use in 100 psi (690 kPa) cold- and hot-water...
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings for three sizes (3/8, 1/2, and 3/4) of cross-linked polyethylene (PEX) plastic tubing. These fittings are intended for use in 100 psi (690 kPa) cold- and hot-water...
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings for four sizes (3/8, 1/2, and 3/4 and 1) of cross-linked polyethylene (PEX) plastic tubing. These fittings are intended for use in 100 psi (690 kPa) cold- and...
This standard describes copper sulfate for use in the treatment of potable water, wastewater, or reclaimed water. Purpose The purpose of this standard is to provide the minimum requirements for copper sulfate, including physical, chemical, sampling, testing, packaging, and shipping...
This specification covers the requirements for electrodeposited copper.
General Description: Acid, bluely clear liquid. Application: Additional product to decrease the Copper concentration in thinfilm active baths for nano ceramic conversion coatings.
This specification covers the requirements for producing brazed joints using copper as the brazing filler metal.
This specification covers the requirements for electrodeposited copper.
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings for four sizes (3/8, ½, and ¾ and 1) of cross-linked polyethylene (PEX) plastic tubing an polyethylene of raised temperature (PE-RT) tubing. These fittings...
This specification covers the requirements for electrodeposited copper.
This specification covers the requirements for producing brazed joints using copper as the brazing filler metal.
This specification covers the requirements for electrodeposited copper.
This specification establishes requirements for sulfone plastic insert fittings utilizing a copper crimp ring for SDR9 cross-linked polyethylene (PEX) tubing for cold- and hot-water distribution systems. Material for fitting shall be molded from sulfone plastic. Molded...
This specification establishes requirements for sulfone plastic insert fittings utilizing a copper crimp ring for SDR9 cross-linked polyethylene (PEX) tubing for cold- and hot-water distribution systems. Material for fitting shall be molded from sulfone plastic. Molded...