This Japanese Industrial Standard specifies plastic flat pallets for repeated use (hereafter referred to as pallets), which are made of recycled containers and packaging, at least 80 % per total mass of one piece.
This part of ISO 8611 present a procedure for predicting creep responses in stiffness tests for plastic pallets to shorten the test period. Based on regression analyses, deflections during full load and relaxation periods are predicted. This part of ISO 8611 is for use with the static...
This part of ISO 8611 presents a procedure for predicting creep responses in stiffness tests for plastic pallets to shorten the test period. Based on regression analyses, deflections during full load and relaxation periods are predicted. This part of ISO 8611 is for use with the...
This Standard provides a series of common sizes of pallets recommended as bases for assembling, storing, stacking, handling, and transporting goods as unit loads.
1.1 This classification covers containers used to hold plastic resins with bulk density (Test Methods D1895) of 27 to 39 lb/ft3 (0.432 to 0.625 g/cm3). 1.2 This classification does not apply to any plastic resins with bulk density below 27 lb/ft3 (0.432 g/cm3) or above 39lb/ft3 (0.625...
1.1 This classification covers containers used to hold plastic resins with bulk density (Test Methods D1895) of 27 to 39 lb/ft3 (0.432 to 0.625 g/cm3). 1.2 This classification does not apply to any plastic resins with bulk density below 27 lb/ft3 (0.432 g/cm3) or above 39lb/ft3 (0.625...
1.1 This classification covers containers used to hold plastic resins with bulk density (Test Methods D 1895 ) of 27 to 39 lb/ft3 (0.432 to 0.625 g/cm3). 1.2 This classification does not apply to any plastic resins with bulk density below 27 lb/ft3 (0.432 g/cm3) or above 39lb/ft3 (0...
1.1 This classification covers containers used to hold plastic resins with bulk density (Test Methods D 1895) of 27 to 39 lb/ft³ (0.432 to 0.625 g/cm³). 1.2 This classification does not apply to any plastic resins with bulk density below 27 lb/ft³ (0.432 g/cm³) or above 39lb/ft³ (0...
Purpose and Scope The purpose of this Standard is to provide uniform design and performance specifications for agricultural pallet bins (also known as, bulk bins, bin boxes, bulk crates, totes, field boxes and pallet boxes). This Standard is intended to help suppliers and users...
Basic dimensions for pallet trucks on which flat and box pallets complying with BS 2629, and their loads, can be carried; the widths and lengths of fingers, and their heights when in the lowered or raised positions.
This SAE Aerospace Standard (AS) establishes the dimensional and operational requirements for pallet extension devices. It provides support for items of cargo beyond either the short or the long sides of a pallet, allowing increased volume to be achieved in conjunction with...
This specification covers requirements and provisions for the manufacturing and assembly of field artillery projectile pallets (FAPP) for use in unitizing 155MM projectiles.
This SAE Aerospace Standard (AS) establishes the dimensional and operational requirements for pallet extension devices. It provides support for items of cargo beyond either the short or the long sides of a pallet, allowing increased volume to be achieved in conjunction with...
This specification covers boltless, single and multiple opening, steel and galvanized steel pallet storage racks less than 25 feet (300 inches) in height for inside warehouse installation. The storage racks shall be one type, and of the following styles and sizes as specified (see 6.2):...
Scope. This specification covers the requirements, examinations, tests and packaging of special adapters for metal pallets. The adapter, together with the metal pallet, are used in unitizing ammunition (See 6.1).
Pallet extensions provide support for items of cargo beyond either the short or the long sides of a pallet, allowing increased volume to be achieved. The extensions are designed to suit the contour of wide-bodied aircraft. Each extension consists of a panel or shelf extending upwards...