loading
DATA PLASTIC CD - PLASTIC DIGEST
DATA
A description is not available for this item.
AGMA PLASTIC GEAR SET - AGMA PLASTIC GEAR SET
AGMA
A description is not available for this item.
GM PLASTICS BINDER - ENGINEERING MATERIALS AND PROCESSES - PLASTICS BINDER
GMNA
A description is not available for this item.
J2081_202311 - Test Procedure for Determining the Resistance of Safety-Glazing Materials, of which One Surface is Plastic, to Simulated Weathering
November 16, 2023 - SAE International

This SAE Recommended Practice determines whether plastic and glass-plastic safety glazing materials will successfully withstand exposure to simulated weathering conditions.

AS25281E - CLAMP, LOOP, PLASTIC, WIRE SUPPORT
October 6, 2023 - SAE International
A description is not available for this item.
ASTM F412-23 - Standard Terminology Relating to Plastic Piping Systems
July 1, 2023 - ASTM International

1.1 This terminology is a compilation of definitions of technical terms used in the plastic piping industry. Terms that are generally understood or adequately defined in other readily available sources are not included. 1.2 When a term is used in an ASTM document for which Committee F17 is...

ASTM F891-23 - Standard Specification for Coextruded Poly(Vinyl Chloride) (PVC) Plastic Pipe With a Cellular Core
September 1, 2023 - ASTM International

This specification covers coextruded poly(vinyl chloride) plastic pipe with a cellular core and concentric inner and outer solid layers. The pipe is produced using a multilayer coextrusion die for nonpressure use in three series: an IPS Schedule 40 series; a PS series with an iron pipe size...

ASTM D2464-23 - Standard Specification for Threaded Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 80
September 1, 2023 - ASTM International

1.1 This specification covers poly(vinyl chloride) (PVC) threaded Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: Threaded CPVC plastic pipe fittings, Schedule 80, which were formerly included in this standard, are now...

ASTM F628-23 - Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe With a Cellular Core
July 1, 2023 - ASTM International

This specification covers coextruded acrylonitrile-butadiene-styrene (ABS) plastic drain, waste, and vent pipes made to Schedule 40 iron pipe sizes (IPS) with concentric inner and outer solid ABS layers and a closed-cell cellular ABS core. The ABS plastics used to make the pipes shall only...

ASTM D6117-23 - Standard Test Methods for Mechanical Fasteners in Plastic Lumber and Shapes
July 1, 2023 - ASTM International

6.1 The resistance of plastic lumber and shapes to direct withdrawal of nails, staples, or screws is a measure of its ability to hold or be held to an adjoining object by means of such fasteners. Factors that affect this withdrawal resistance include the physical and mechanical properties of...

ASTM D1746-23 - Standard Test Method for Transparency of Plastic Sheeting
July 1, 2023 - ASTM International

1.1 This test method covers the measurement of the transparency of plastic sheeting in terms of regular transmittance (Tr). Although generally applicable to any translucent or transparent material, it is principally intended for use with nominally clear and colorless thin sheeting. 1.2 The...

UL 746S - Evaluation of Sustainable Polymeric Materials for Use in Electrical Equipment
August 30, 2023 - ULSE

00746s-000000-000000 1 Scope 1.1 This standard establishes program requirements for the evaluation of sustainable polymeric materials for use in electrical equipment. The test program is intended to ensure acceptable material performance with respect to flammability, electrical, mechanical, and...

ASTM D5677-17(2023) - Standard Specification for Fiberglass (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe and Pipe Fittings, Adhesive Bonded Joint Type, for Aviation Jet Turbine Fuel Lines
October 1, 2023 - ASTM International

1.1 This specification covers a reinforced plastic pipe and fittings system made from epoxy resin and glass-fiber reinforcement, together with adhesive for joint assembly, intended for service up to 150°F (65.6°C) and 150-psig (1034-kPa) operating pressure and surges up to 275 psig (1896...

ASTM D4272/D4272M-23 - Standard Test Method for Total Energy Impact of Plastic Films by Dart Drop
August 1, 2023 - ASTM International

1.1 This test method describes the determination of the total energy impact of plastic films by measuring the kinetic energy lost by a free-falling dart that passes through the film. 1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard....

J3086_202308 - Performance Classification of Headlamp Outer Lenses
August 22, 2023 - SAE International

This SAE Recommended Practice is intended as a guide toward standard practice and is subject to change to keep pace with experience and technical advances. This document establishes performance requirements and guidelines for coating materials and plastic substrate testing.

Advertisement