This SAE Aerospace Standard (AS) describes taps, thread plug gages, inserting tools, expanding tools, offset and staking tools, tang break-off tools, extracting tools and thread repair kits.
This test method establishes a standard procedure for using plug gages to evaluate dimensional conformance of lined inside diameters of bearings. Bearings covered by this test method include sleeve bearings and lined bore spherical bearings. Note that this method gives no indication...
This Standard establishes final inspection gage sizes and test mandrel sizes for wrench openings and spark plug wrench openings for inch and metric sizes. This Standard does not cover every available size, only those most commonly manufactured.
1.1 This test method covers the determination of gross leaks in flexible packaging containing a headspace gas. Test sensitivity is limited to 1x10-5 atm cm3/s (1x10-6 Pa m3/s) or even less sensitive as indicated in a recent interlaboratory test (reported in Section 12). 1.2 Small leaks may not be...
GENERAL: Wobble gaging provides a means for determining the compatibility of cross recesses in the heads of screws with companion screw drivers and will indicate the point where deviations in the recess contours affects satisfactory driver engagement. Recesses which exhibit excessive wobble...
This Standard covers standard designs for the following: (a) plain and thread plug gage blanks to 12.010 in. maximum gaging diameter (b) plain and thread ring gage blanks to 12.260 in. maximum gaging diameter (c) involute and serrated spline plug and ring gage...
This SAE Aerospace Standard (AS) describes taps, thread plug gages, inserting tools, expanding tools, offset and staking tools, tang break-off tools, extracting tools and thread repair kits.
This test method establishes a standard procedure for using plug gages to evaluate dimensional conformance of lined inside diameters of bearings. Bearings covered by this test method include sleeve bearings and lined bore spherical bearings. Note that this method gives no indication...