loading
DSF/EN 636/FPRA1 - Plywood - Specifications
DS

This European Standard specifies the requirements for plywood, as defined in EN 313 2, for both general purpose use (non-structural application) and structural application in dry, humid or exterior conditions. It also gives a classification system based on the bending properties. NOTE 1 This...

AENOR UNE-EN 636 - Plywood - Specifications
July 15, 2015 - AENOR
A description is not available for this item.
BS EN 636 - Plywood - Specifications
January 31, 2013 - BSI
A description is not available for this item.
ISO 12465 - Plywood - Specifications
April 1, 2007 - ISO
A description is not available for this item.
DS/EN 636 - PLYWOOD - SPECIFICATIONS
DS
A description is not available for this item.
PREN 636 - PLYWOOD - SPECIFICATIONS
BSI
A description is not available for this item.
ISO DIS 12465 - PLYWOOD - SPECIFICATIONS
ISO
A description is not available for this item.
ISO FDIS 12465 - PLYWOOD - SPECIFICATIONS
ISO
A description is not available for this item.
APA U813 - Plywood Design Specification, Supplement #3
April 1, 1996 - APA

Design and Fabrication of Plywood Stressed-Skin Panels. Third of five supplements to the Plywood Design Specification

APA U814 - Plywood Design Specification, Supplement #4
December 1, 1993 - APA

Design and Fabrication of Plywood Sandwich Panels. The fourth of five supplements to the Plywood Design Specification

DIN EN 636 - Plywood - Specifications (includes Amendment A1:2015)
May 1, 2015 - DIN

This European Standard specifies the requirements for plywood, as defined in EN 313-2, for both general purpose use (non-structural application) and structural application in dry, humid or exterior conditions. It also gives a classification system based on the bending properties. NOTE 1 This...

APA Y510 - Plywood Design Specification
September 1, 1998 - APA
A description is not available for this item.
SNZ AS/NZS 2269.0 - Plywood-Structural Part 0: Specifications
October 24, 2012 - SNZ

This Standard specifies requirements for the manufacture, grading, finishing and branding of structural plywood. Specifications for both stress and surface grades are also provided. The Standard also specifies veneer quality, bond quality, standard lay-up construction, dimensional...

BS 6566-5 - Plywood - Part 5: Specification for moisture content
February 28, 1985 - BSI

Specifies requirements and gives a method for determining the moisture content of plywood panels.

Advertisement