1.1 This test method covers the laboratory measurement of both the acoustical and mechanical performance of pneumatic exhaust silencers designed for quieting compressed gas (usually air) exhausts from orifices connected to pipe sizes up to 3/4 in. NPT. This test method is not applicable for...
This Standard applies to the design, construction, installation, maintenance, inspection, and operation of conveyors and conveying systems in relation to hazards. The conveyors may be of the bulk material, package, or unit-handling types, where the installation is designed for permanent,...
This test method covers the laboratory measurement of both the acoustical and mechanical performance of pneumatic exhaust silencers designed for quieting compressed gas (usually air) exhausts from orifices connected to pipe sizes up to 3⁄4 in. NPT. This test method is not applicable for...
This standard comprises a manual of procedures to be followed in the delineation of drawings which depict fluid power systems. Fluid power systems are those that transmit and control power through use of a pressurized fluid (liquid or gas) within an enclosed circuit. Purpose It is the purpose of...
This document defines the requirements and test methods for factory applied thermoplastic acid modified polyolefin (TMPO) coatings used for the protection of ductile iron fittings and accessories according to EN 545, EN 598, EN 969, EN 12842 and EN 14525: - conveying water (e.g. potable...
This European Standard defines the requirements and test methods for factory applied epoxy coatings (fusion bonded powder or liquid two-pack) used for the corrosion protection of ductile iron fittings and accessories conforming to EN 545, EN 598, EN 969, EN 12842, EN 14525, for: - conveying...
This standard applies to materials, construction, and testing of multiconductor control, thermocouple extension, and instrumentation cables rated up to and including 125oC. Control cables are multiconductor cables that convey electrical signals used for monitoring or controlling electrical...
This European Standard defines the requirements and test methods for factory applied epoxy coatings (fusion bonded powder or liquid two-pack) used for the corrosion protection of ductile iron fittings and accessories conforming to EN 545, EN 598, EN 969, EN 12842, EN 14525, for: - conveying...
4.1 Steel reinforced corrugated PE pipes are used for underground applications where soil provides support to their flexible walls. Their major use is to collect or convey storm water run-off for sewers and drains, or both. 4.2 Exclusions from recommended use: 4.2.1 Permanent exposure to...
This European Standard defines the requirements and test methods for factory applied epoxy coatings (fusion bonded powder or liquid two-pack) used for the corrosion protection of ductile iron fittings and accessories conforming to EN 545, EN 598, EN 969, EN 12842, EN 14525, for: - conveying...
This standard applies to materials, construction, and testing of multiconductor control, thermocouple extension, and instrumentation cables rated up to and including 125oC. Control cables are multiconductor cables that convey electrical signals used for monitoring or controlling electrical...