This specification covers fittings, adapter, hydraulic, pneumatic, and conveyance, spherical to national pipe tap (ANPT) connectors, 1500 to 3000 psi, -65°F to 250°F temperature range, for use in hydraulic or pneumatic systems. The spherical 37° flared tube fitting end...
1.1 This specification covers acrylonitrile-butadi
This specification covers poly(vinyl chloride) (PVC) Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. NOTE 1-CPVC plastic pipe fittings, which were formerly included in this standard, are now covered in Specification F439...
1.1 This specification covers poly(vinyl chloride) (PVC) Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: CPVC plastic pipe fittings, which were formerly included in this standard, are now covered in Specification...
This specification covers acrylonitrile-butadi
1.1 This specification covers acrylonitrile-butadi
This practice describes a two-step (primer and solvent cement) method of joining poly(vinyl chloride) (PVC) or chlorinated poly(vinyl chloride) (CPVC) pipe and piping components with tapered sockets. NOTE 1-Simplified procedures may be allowed in non-pressure applications where local codes permit....
1.1 This practice describes a two-step (primer and solvent cement) method of joining poly(vinyl chloride) (PVC) or chlorinated poly(vinyl chloride) (CPVC) pipe and piping components with tapered sockets. Note 1: Simplified procedures may be allowed in non-pressure applications where local codes...
This standard defines the requirements for design, mechanical integrity, and sizing of actuators and related components, and is applicable to all types of electric, pneumatic, and hydraulic actuators, inclusive of mounting kit, installed on valves that conform to API Specification 6D. This...
Rules for this Code Section have been developed considering the needs for applications that include piping typically found in electric power generating stations, industrial and institutional plants, geothermal heating systems, and central and district heating and cooling systems. This Code...
The purpose of this document is to provide detailed requirements to preclude the use of suspect counterfeit or counterfeit fasteners. The requirements of this document are intended to supplement the requirements of a higher-level quality standard (e.g., AS/EN/JISQ9100, ISO 9001, ANSI/ASQC E4, ASME...
This document specifies the main requirements, including designations, dimensions and markings, of the metric series of rubber solid tyres for pneumatic tyre rims primarily intended for industrial machines for use on prepared surfaces. Rim contours fitting these tyres are specified in...